EN
  • EN
  • DE

MCIMX6S7CVM08AC

Part No MCIMX6S7CVM08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6S 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844680-MCIMX6S7CVM08AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6S7CVM08AC CAD Model

Description

Product Overview: MCIMX6S7CVM08AC

The MCIMX6S7CVM08AC is a high-performance, energy-efficient processor from NXP Semiconductors, designed to cater to the growing demands of advanced multimedia and secure applications. This processor is part of the i.MX 6Solo family, which is well-known for its robust architecture and versatile features that enable it to power a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • CPU: At the heart of the MCIMX6S7CVM08AC lies an ARM Cortex-A9 core that can clock up to 800MHz, delivering the computational power necessary for complex processing tasks.
  • Graphics: Integrated with a 3D graphics processor that supports OpenGL ES 2.0 and 3D rendering, this processor is capable of delivering rich graphical experiences suitable for gaming and interactive applications.
  • Video Processing: The processor boasts a multi-format HD video decoder and encoder that supports up to 1080p video, making it ideal for high-definition video playback and streaming.
  • Memory: It comes with a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, ensuring fast and efficient data transfer between the processor and the memory modules.
  • Connectivity: The MCIMX6S7CVM08AC features a range of connectivity options, including dual CAN, dual USB 2.0, and Gigabit Ethernet, providing versatile connection capabilities for various peripherals and networks.
  • Security: Enhanced with advanced security features such as secure boot, cryptographic acceleration, and random number generation, this processor ensures the safety and integrity of sensitive data.
  • Package: Encased in a 21 x 21 mm BGA package, the processor is designed for space-constrained applications while maintaining robust performance.

Applications

The MCIMX6S7CVM08AC is ideal for a multitude of applications, ranging from portable devices like e-readers and tablets to more demanding systems such as digital signage, industrial HMI, home automation, and patient monitoring systems. Its balance of power, graphics performance, and security features make it a versatile choice for designers looking to create sophisticated systems with long-term reliability.

Conclusion

In conclusion, the MCIMX6S7CVM08AC from NXP Semiconductors is a powerful and flexible processor that provides the necessary features for today's multimedia-intensive and security-focused applications. Its comprehensive set of features ensures that it can meet the requirements of a broad spectrum of industries, making it a go-to solution for developers seeking performance and versatility in their embedded designs.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.3441 $65.3441
2+ $53.6156 $107.2312
3+ $51.9402 $155.8206
4+ $50.2647 $201.0588
6+ $48.5892 $291.5352
7+ $43.5627 $304.9389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,037 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess