EN
  • EN
  • DE
  • IT

MCS12KG256CPVE

Part No MCS12KG256CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MCS12
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345804-MCS12KG256CPVE
Ultra Librarian 3D Model Ultra Librarian MCS12KG256CPVE CAD Model

Description

Introducing the NXP MCS12KG256CPVE Microcontroller

The NXP MCS12KG256CPVE is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial applications. With its robust architecture and advanced features, this microcontroller offers a perfect solution for complex and computation-intensive tasks.

At the heart of the MCS12KG256CPVE is a 16-bit S12 core, which provides a perfect blend of processing power and efficiency. This core operates at a frequency of up to 25MHz, delivering the computational speed required for real-time processing in control systems. The microcontroller is equipped with 256KB of flash memory, providing ample space for application code and data storage. In addition, the device includes 12KB of RAM, ensuring smooth and efficient operation of applications.

The MCS12KG256CPVE microcontroller features a wide range of peripherals that enhance its functionality and versatility. It includes multiple channels of 16-bit timers, a 12-channel 12-bit analog-to-digital converter (ADC), and 8-channel PWM, which are essential for motor control, sensor interfacing, and analog signal processing. The device also offers a comprehensive set of communication interfaces, such as CAN, LIN, and SCI, allowing for easy integration into a vehicle's communication network or industrial control systems.

For security and system integrity, the MCS12KG256CPVE incorporates features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE), providing a secure environment for critical applications. The MPU facilitates the creation of protected memory regions, preventing unauthorized access and ensuring system stability. The CSE supports encryption and decryption functions to secure data transmission and storage.

Designed with power efficiency in mind, the MCS12KG256CPVE includes various power-saving modes, making it suitable for applications that require low power consumption without sacrificing performance. Its robust design ensures reliable operation in harsh environments, with an extended temperature range and high immunity to electromagnetic interference.

In summary, the NXP MCS12KG256CPVE microcontroller is a powerful and flexible solution for automotive and industrial control applications. Its combination of processing power, memory capacity, integrated peripherals, and security features make it an ideal choice for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess