EN
  • EN
  • DE

MCZ33395EW

Part No MCZ33395EW
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Three-Phase Gate Driver IC | IC MOTOR DRIVER 5.5V-24V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Supply Voltage (V) 5.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SOIC
Supplier Device Package 32-SOIC
Family Part Number MCZ33395
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221375-MCZ33395EW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33395EW CAD Model

Description

The NXP MCZ33395EW is a sophisticated, high-performance System Basis Chip (SBC) designed to cater to the demanding needs of automotive applications. This integrated circuit is engineered to provide multiple functionalities, including power management, CAN (Controller Area Network) transceiver, and voltage regulator, all within a single package, thus reducing system complexity and improving reliability.

Key Features

  • Integrated CAN Interface: The MCZ33395EW includes a high-speed CAN transceiver that meets the ISO11898 standard, ensuring robust communication in vehicular networks with data rates up to 1 Mbps.
  • Power Management: With an advanced power management system, the device supports various modes such as Sleep, Stop, and Normal operation, allowing for efficient power usage and longer battery life.
  • Voltage Regulator: The onboard voltage regulator provides a stable supply to the microcontroller and other peripherals, with built-in protection features against overcurrent and thermal overload.
  • Multiple Wake-Up Inputs: The chip can be woken up from a low-power state through several wake-up sources, including CAN and dedicated wake-up pins, facilitating immediate response to system events.
  • Diagnostic and Protection: Diagnostic functions for the CAN transceiver and built-in protection against short-circuit and over-temperature conditions enhance the reliability and longevity of the component.

Applications

The MCZ33395EW is ideally suited for a range of automotive applications, such as:

  • Body Control Modules
  • Gateway Modules
  • Instrument Cluster Systems
  • Chassis and Safety Control Systems

Package and Quality

Encased in a robust SOIC-24 package, the MCZ33395EW is designed to withstand the harsh conditions typical in automotive environments. It meets stringent automotive quality standards, ensuring reliability and performance over a wide temperature range.

Conclusion

The NXP MCZ33395EW represents a comprehensive solution for automotive electronics designers, offering a blend of communication, power management, and regulatory features in a single, compact package. Its integration capabilities and protective measures make it a smart choice for advanced vehicle systems, ensuring safe and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess