EN
  • EN
  • DE

MF3MOD4101DA4/05,1

Part No MF3MOD4101DA4/05,1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ MOA4 / RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case MOA4, Smart Card Module
Base Product Number MF3MOD4101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935293306118
Standard Package 16,500
Win Source Part Number 1054794-MF3MOD4101DA4/05,1
Ultra Librarian 3D Model Ultra Librarian MF3MOD4101DA4/05,1 CAD Model

Description

Introducing the NXP MF3MOD4101DA4/05,1 IC

The NXP MF3MOD4101DA4/05,1 is a cutting-edge integrated circuit designed for secure contactless communication and data storage. This product is part of NXP's renowned MIFARE® product family, which is widely used in a variety of applications such as access control, transportation, and cashless payment systems. The MF3MOD4101DA4/05,1 is a powerful solution for system developers looking to integrate reliable security features with the convenience of contactless operation.

Key Features

  • High Security: With advanced encryption and security protocols, the MF3MOD4101DA4/05,1 ensures that all contactless communications are protected against unauthorized access and cloning attempts.
  • Generous Memory: The IC comes with a substantial amount of on-chip memory, allowing for the storage of multiple applications or large amounts of user data.
  • Fast Data Transfer: Designed for efficiency, the MF3MOD4101DA4/05,1 facilitates quick data transfer rates, making transactions and data retrieval swift and seamless.
  • Multi-application Support: This versatile chip can support multiple applications, which means it can be used across various platforms, enhancing user convenience and reducing the need for multiple cards or tokens.

Product Specifications

  • Operating Frequency: 13.56 MHz, which is the standard for most contactless smart card applications.
  • Interface: ISO/IEC 14443 A, ensuring compatibility with existing infrastructure and contactless standards.
  • Memory Size: Adequate EEPROM storage for complex applications and secure data management.
  • Package: Delivered in a small and convenient form factor, suitable for integration into compact devices.

The NXP MF3MOD4101DA4/05,1 is not just a component; it's a gateway to creating secure, user-friendly systems that can be trusted by both service providers and end-users. Whether you're developing a new access control system or upgrading your payment terminals, this IC offers the performance and security you need to build a reliable and efficient service.

Applications

Due to its robust security features and flexibility, the NXP MF3MOD4101DA4/05,1 is ideal for a range of applications, including but not limited to:

  • Public transportation systems
  • Access control systems
  • Loyalty programs
  • Event ticketing
  • Cashless vending

With the NXP MF3MOD4101DA4/05,1, you can ensure a secure and smooth operation for a variety of contactless applications, making it a top choice for system integrators and product developers around the globe.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess