EN
  • EN
  • DE

MF4SAM3HN/9BA6AUZ

Part No MF4SAM3HN/9BA6AUZ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description MF4SAM3HN / RFID Reader IC 850kHz ~ 11.5MHz Mifare I²C, UART 1.62V ~ 1.98V 2.7V ~ 3.3V 4.5V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader
Interface I2C, UART
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Standard Package 6,000
Win Source Part Number 1348694-MF4SAM3HN/9BA6AUZ
Ultra Librarian 3D Model Ultra Librarian MF4SAM3HN/9BA6AUZ CAD Model

Description

The NXP MF4SAM3HN/9BA6AUZ is a robust microcontroller that offers a perfect blend of power efficiency and performance for a wide array of applications. Designed by NXP Semiconductors, a leader in the industry, this microcontroller is part of the SAM3 family and is built on a powerful ARM Cortex-M3 processor core.

With its operating frequency of up to 100 MHz, the MF4SAM3HN/9BA6AUZ provides the computational horsepower required for complex tasks, while maintaining a balance with power consumption. This makes it an ideal choice for battery-powered devices, industrial control systems, and IoT applications where efficiency is paramount.

The device features a substantial amount of Flash memory and SRAM, ensuring ample space for application code and data storage. This, combined with its rich set of peripherals, including multiple UARTs, SPI, I2C interfaces, and USB connectivity, offers designers the flexibility to cater to various communication requirements and interface with other components within a system.

Security is also a top priority for modern microcontrollers, and the MF4SAM3HN/9BA6AUZ does not disappoint. It comes equipped with features designed to protect against unauthorized access and ensure data integrity, making it suitable for applications where sensitive information is handled.

For developers, NXP provides extensive support in the form of development tools, software libraries, and a community forum. This ecosystem not only accelerates the development process but also helps in troubleshooting and refining the application to its best performance.

In summary, the NXP MF4SAM3HN/9BA6AUZ is a versatile and reliable microcontroller that stands out for its performance, connectivity options, and security features. Whether it's for consumer electronics, automotive, or industrial applications, this microcontroller is engineered to meet the demands of today's innovative technology solutions.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess