EN
  • EN
  • DE

MFRC52202HN1,151

Part No MFRC52202HN1,151
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders CONTACTLESS READER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Operating Frequency 13.56 MHz
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Mounting Style SMD/SMT
Package / Case HVQFN-32
Packaging Tray
RF & Wireless NFC/RFID Tags & Transponders
Function Read/Write
Operating Temperature Range - 25 C to + 85 C
Product Standard performance MIFARE and NTAG frontend
Series MFRC522
Technology Si
Type Transponder IC
Brand NXP Semiconductors
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 490
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MFRC52202HN1,151 CAD Model

Description

The MFRC52202HN1,151 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced solution is designed for applications that require a reliable and secure way to exchange data without physical contact. The MFRC522 is commonly used in a variety of applications, including access control, transport ticketing, and payment systems.

Key Features

  • Highly Integrated: The MFRC522 combines a modulation and demodulation concept completely integrated for different kinds of contactless communication methods and protocols at 13.56 MHz.
  • Support for ISO/IEC 14443 A/MIFARE: The device supports the ISO/IEC 14443 A standard, allowing it to communicate with a wide range of MIFARE cards and tags.
  • Energy Efficiency: With a power-down mode and an intelligent power management system, the MFRC522 is optimized for low power consumption, making it ideal for battery-powered systems.
  • Flexible SPI Interface: The Serial Peripheral Interface (SPI) allows for easy integration with most microcontrollers, providing a versatile solution for system designers.
  • Multiple Protocol Support: The device is capable of handling various communication protocols, ensuring compatibility with existing infrastructure and enabling future-proof designs.

Applications

The MFRC52202HN1,151 is suitable for a wide range of applications due to its versatility and secure communication capabilities. Common applications include:

  • Access Control Systems
  • Public Transportation Ticketing
  • Contactless Payment Systems
  • Loyalty Programs
  • Identification and Authentication Solutions

Product Specifications

Parameter Value
Frequency 13.56 MHz
Interface SPI
Supply Voltage 2.5V to 3.3V
Operating Temperature -25°C to +85°C
Package HVQFN32

With its robust set of features and capabilities, the MFRC52202HN1,151 from NXP is a top choice for developers looking to incorporate contactless communication into their electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Others
Lowest to $28.8819
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5169 $52.7535
35+ $2.8857 $100.9995
54+ $2.7955 $150.9570
74+ $2.7053 $200.1922
96+ $2.6152 $251.0592
128+ $2.3446 $300.1088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess