EN
  • EN
  • DE

MFRC530

Part No MFRC530
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719426-MFRC530
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC530 CAD Model

Description

The NXP MFRC530 is a highly integrated transmission module for contactless communication at 13.56 MHz. This powerful module is designed to be used in a variety of applications, ranging from access control and payment systems to identification and inventory tracking. With its versatile features and robust performance, the MFRC530 is an ideal choice for developers looking to implement RFID (Radio-Frequency Identification) capabilities into their projects.

Key Features

  • Highly Integrated Design: The MFRC530 includes all necessary components for a complete RFID system, reducing the need for additional external components and simplifying the design process.
  • ISO/IEC 14443 A Compliance: It supports ISO/IEC 14443 A, which is the international standard for contactless smart cards, ensuring compatibility with a wide range of RFID devices and systems.
  • High Data Rate: Capable of high data rate communication, the MFRC530 allows for fast data transfer, enhancing the user experience in time-sensitive applications.
  • Low-Power Consumption: Designed for efficiency, the module operates with low power consumption, making it suitable for battery-powered devices where power management is critical.
  • Flexible Interface Options: The device offers a variety of interface options including SPI, I2C, and UART, providing flexibility in connecting with different microcontrollers or processors.
  • Security Features: Equipped with advanced security features, the MFRC530 supports encryption and mutual authentication, ensuring secure communication between the card and reader.

Applications

The MFRC530 is well-suited for a diverse range of applications. Its secure communication and quick processing capabilities make it an excellent choice for:

  • Access Control Systems
  • Contactless Payment Terminals
  • Public Transportation Ticketing
  • Identification and Smart Cards
  • Inventory and Asset Tracking

Whether you are developing a sophisticated access control system or a simple RFID tag reader, the NXP MFRC530 provides the features and performance needed to create reliable, efficient contactless communication solutions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess