Product Overview: MFRC63002HN,118
The MFRC63002HN,118 is a high-performance contactless reader IC from NXP Semiconductors, designed for a wide array of applications within the field of Near Field Communication (NFC) and contactless communication. This versatile integrated circuit is engineered to facilitate easy and secure wireless interactions for various devices and systems.
Key Features
- Multi-Protocol Support: The MFRC63002HN,118 supports a broad range of protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it highly adaptable to different contactless card technologies.
- High Integration: With an integrated transmitter and receiver, an advanced data processing unit, and a flexible serial peripheral interface, this IC offers a comprehensive solution for contactless communication.
- Power Efficiency: Designed with power-saving features, the MFRC63002HN,118 ensures efficient operation, making it suitable for battery-powered devices.
- Security: It comes with built-in security features, including hardware-supported encryption and mutual authentication, to ensure secure data exchange.
- Antenna Design Flexibility: The device allows for a flexible antenna design to fit various application requirements, ensuring optimal performance in different form factors.
Applications
The MFRC63002HN,118 is ideal for a range of applications, including but not limited to:
- Point of Sale (POS) terminals
- Access control systems
- Public transport ticketing
- Loyalty and membership card readers
- Electronic identification and smart posters
Technical Specifications
- Supply Voltage: 2.5V to 5.5V
- Communication Interfaces: SPI, I²C, UART
- Temperature Range: -40°C to +85°C
- Package: HVQFN-32
With its robust feature set and flexibility, the MFRC63002HN,118 from NXP Semiconductors stands out as a premier choice for developers and manufacturers looking to integrate NFC capabilities into their products. Its ability to handle multiple communication protocols, coupled with its security features and power efficiency, make it a highly reliable component for any contactless system.