EN
  • EN
  • DE

MIMXRT1052CVL5B

Part No MIMXRT1052CVL5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series RT1050
Package Tray
Number of I/O 127
Family Name MIMXRT1052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13863, 935365841557, MIMXRT1052CVL5B-ND
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847476-MIMXRT1052CVL5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1052CVL5B CAD Model

Description

The MIMXRT1052CVL5B is a state-of-the-art microcontroller product from NXP Semiconductors, designed to bridge the gap between high-performance and integration while maintaining cost-effectiveness. This microcontroller is part of the i.MX RT1050 series, which is known for its high performance and real-time functionality.

Key Features

  • High Performance: The MIMXRT1052CVL5B is powered by an ARM Cortex-M7 core running at up to 528 MHz, one of the highest clock frequencies in the industry for Cortex-M7 based MCUs, enabling high compute performance and efficient signal processing capabilities.
  • Advanced Integration: It integrates a range of features including advanced audio and graphics capabilities, high-speed connectivity, and flexible memory options. This includes support for parallel LCD displays and advanced audio with multiple I2S interfaces.
  • Memory and Storage: The device offers a variety of memory options including 512KB on-chip RAM, which can be flexibly configured as Tightly Coupled Memory or System RAM, and an additional 96KB of RAM for specific core functions. It also includes support for external flash memory and SDRAM.
  • Connectivity: The MIMXRT1052CVL5B provides extensive connectivity options, such as high-speed USB with PHY, Ethernet, CAN, and multiple serial interfaces.
  • Security and Reliability: Security features include a High Assurance Boot (HAB) and on-the-fly QSPI flash decryption, ensuring secure boot and data storage. The device also supports Error Correction Code (ECC) on both RAM and flash memory to enhance reliability.

Applications

The MIMXRT1052CVL5B is ideal for a wide range of applications, particularly those requiring high CPU performance and real-time operation. This includes industrial control, IoT applications, consumer electronics, and automotive systems. Its rich set of peripherals and high-speed interfaces make it suitable for complex, multimedia-rich applications as well.

Summary

In summary, the MIMXRT1052CVL5B by NXP Semiconductors is a powerful microcontroller that offers a perfect blend of high performance, rich multimedia features, and robust security options, making it an excellent choice for designers looking to create advanced and reliable products across multiple market segments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7991 $52.1919
22+ $4.7582 $104.6804
33+ $4.6095 $152.1135
45+ $4.4608 $200.7360
58+ $4.3122 $250.1076
78+ $3.8661 $301.5558
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess