EN
  • EN
  • DE

NVMFWS2D3P04M8LT1G

Part No NVMFWS2D3P04M8LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MV8 P INITIAL PROGRAM / P-Channel 40 V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 31A (Ta) , 222A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.4V @ 2.7mA
Gate Charge (Qg) (Max) @ Vgs 157 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5985 pF @ 20 V
Power Dissipation (Max) 3.8W (Ta) , 205W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349847-NVMFWS2D3P04M8LT1G
Ultra Librarian 3D Model Ultra Librarian NVMFWS2D3P04M8LT1G CAD Model

Description

The ON Semiconductor NVMFWS2D3P04M8LT1G is a cutting-edge electronic component designed for high-performance applications requiring efficient power management and compact design. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • Low On-Resistance: The NVMFWS2D3P04M8LT1G boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this product ensures rapid response times, making it ideal for frequency-sensitive operations.
  • Power Dissipation: With its excellent thermal characteristics, the device can handle significant power dissipation, ensuring stable performance even under strenuous conditions.
  • Compact Footprint: The small size of the component makes it suitable for space-constrained applications, allowing designers to minimize PCB real estate without sacrificing performance.

Applications

The versatility of the NVMFWS2D3P04M8LT1G makes it applicable in a wide range of sectors. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Computing and data storage
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The NVMFWS2D3P04M8LT1G is manufactured with precision and is subject to rigorous testing to ensure it meets the reliability expectations synonymous with ON Semiconductor's reputation.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental sustainability, the NVMFWS2D3P04M8LT1G is produced with eco-friendly materials and processes. The company strives to reduce the environmental impact of its products throughout their lifecycle.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3844 $53.8440
23+ $4.4180 $101.6140
36+ $4.2799 $154.0764
49+ $4.1418 $202.9482
63+ $4.0038 $252.2394
84+ $3.5896 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess