EN
  • EN
  • DE

MK02FN64VLH10

Part No MK02FN64VLH10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / Kinetis K02 64 KB/128 KB Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813334-MK02FN64VLH10
Ultra Librarian 3D Model Ultra Librarian MK02FN64VLH10 CAD Model

Description

NXP MK02FN64VLH10 Microcontroller

The NXP MK02FN64VLH10 is a versatile and powerful microcontroller that is part of the Kinetis K series. Designed for a wide range of applications, this MCU is built on the ARM® Cortex®-M4 core, offering users a balance of performance and power efficiency. With a clock speed of up to 100 MHz, it provides the computational power necessary for complex tasks, while still maintaining low-power consumption for battery-sensitive applications.

Key Features

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU)
  • Frequency: Up to 100 MHz
  • Flash Memory: 64 KB
  • RAM: 10 KB
  • I/O Pins: 64
  • Communication Interfaces: I2C, SPI, UART/USART
  • ADCs: 16-bit resolution, multiple channels
  • Timers: Multiple 32-bit and 16-bit timers
  • Supply Voltage: 1.71V to 3.6V

This MCU is particularly suitable for applications requiring advanced control, such as industrial control systems, robotics, and smart metering. Its rich set of peripherals, including multiple communication interfaces, allows for easy integration into a variety of systems, making it a flexible choice for designers.

The MK02FN64VLH10 also features an array of analog and timing peripherals. The high-resolution analog-to-digital converters (ADCs) enable precise measurement of analog signals, which is essential for sensor-based applications. The inclusion of multiple timers supports complex timing operations, such as pulse width modulation (PWM) for motor control.

Security and reliability are also key considerations for modern microcontrollers. The NXP MK02FN64VLH10 incorporates features to ensure secure operation, including a hardware random number generator and a cyclic redundancy check (CRC) module to verify the integrity of memory contents.

Overall, the NXP MK02FN64VLH10 is a robust microcontroller that offers a rich feature set to meet the demands of complex embedded systems. Its high level of integration, combined with low power consumption, makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0227 $56.1816
18+ $5.7622 $103.7196
27+ $5.5821 $150.7167
38+ $5.4021 $205.2798
48+ $5.2220 $250.6560
65+ $4.6818 $304.3170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess