EN
  • EN
  • DE

MK10DX128VMC7

Part No MK10DX128VMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray / IC MCU 32BIT 128KB FLASH 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K10
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 39x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788866-MK10DX128VMC7
Popularity Medium
Supply and Demand Status Limited
Family Name MK10DX128
Introduction Date July 18, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK10DX128VMC7 CAD Model

Description

The NXP MK10DX128VMC7 is a high-performance, low-power microcontroller that is part of the Kinetis K10 MCU family, designed to provide a flexible and efficient solution for embedded systems. This microcontroller is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit (FPU) for computation-intensive applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 72 MHz with DSP instructions and single-precision FPU
  • Memory: 128 KB flash memory and 16 KB RAM, enabling robust applications and efficient data handling
  • Communication: Multiple communication interfaces including UART, SPI, I2C, and USB 2.0 for versatile connectivity options
  • Timers: A rich set of timers including PWM, general-purpose timers, and real-time clock for precise event management
  • Analog Interfaces: Integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for accurate sensor interfacing and control tasks
  • Package: 144-MAPBGA package for a compact footprint on PCBs

Advanced Integration:

The MK10DX128VMC7 is equipped with advanced integration features that make it ideal for a wide range of applications in industrial control, consumer electronics, and IoT devices. It includes a Memory Protection Unit (MPU) that enhances system security by providing access control to memory regions.

Energy Efficiency:

With its power-saving modes such as multiple low-power modes, including stop, wait, and very low-power run mode, the MK10DX128VMC7 is designed to optimize energy consumption in both active and idle states, making it suitable for battery-powered applications.

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the MK10DX128VMC7, including software libraries, development boards, and the CodeWarrior Integrated Development Environment (IDE). Additionally, the MCU is supported by a range of third-party tools and software, ensuring a smooth development process from prototype to production.

Overall, the NXP MK10DX128VMC7 microcontroller offers a balanced solution for designers who require a powerful, yet energy-efficient MCU with extensive communication and analog capabilities, all packed in a small form factor.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4407 $62.6442
14+ $8.5668 $119.9352
21+ $8.2991 $174.2811
29+ $8.0313 $232.9077
38+ $7.7636 $295.0168
50+ $6.9605 $348.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess