EN
  • EN
  • DE

MK10DX256VLQ10

Part No MK10DX256VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K10
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 46x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788867-MK10DX256VLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK10DX256
Introduction Date February 21, 2012
ECCN 3A991.a.2
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian MK10DX256VLQ10 CAD Model

Description

The NXP MK10DX256VLQ10 is a high-performance microcontroller unit (MCU) designed for a broad range of applications, including industrial control, medical systems, automotive, and IoT devices. This MCU is part of the Kinetis K10 MCU family, which is built on the ARM Cortex-M4 core, offering exceptional processing power and efficiency.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz with DSP instructions and Floating Point Unit (FPU).
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART/USART, CAN, and USB 2.0 full-speed device/host/OTG.
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for versatile signal processing capabilities.
  • Timers: Multiple flexible timers, including PWM, for precise control in timing-sensitive applications.
  • Security and Integrity: Equipped with a hardware CRC module to ensure data integrity and a Random-Number Generator (RNG) to support cryptographic applications.
  • Package: Available in a 144-LQFP package, providing a compact footprint for space-constrained applications.

Advanced Integration

The MK10DX256VLQ10 MCU is designed with integration in mind, featuring a Memory Protection Unit (MPU) to enhance software reliability and a Direct Memory Access (DMA) controller that enables faster data transfers and reduced CPU loading.

Low Power Consumption

Efficiency is a hallmark of the Kinetis K series, and this MCU offers multiple power-saving modes, including low-leakage stop mode and very low power run and wait modes, making it ideal for battery-powered and energy-sensitive applications.

Development Support

NXP supports the MK10DX256VLQ10 with a comprehensive suite of development tools, including software libraries, development boards, and the MCUXpresso IDE, which provides an integrated development environment to streamline the development process from inception to deployment.

Applications

This MCU is versatile enough to support a wide array of applications, from complex industrial machine controls to sophisticated medical monitoring devices, offering designers a balance of performance, power efficiency, and integration.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3688 $54.7376
5+ $22.4565 $112.2825
7+ $21.7547 $152.2829
10+ $21.0529 $210.5290
13+ $20.3512 $264.5656
17+ $18.2459 $310.1803
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess