EN
  • EN
  • DE

MK10DX256ZVMD10

Part No MK10DX256ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK10DX256
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1223828-MK10DX256ZVMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX256ZVMD10 CAD Model

Description

Product Overview: NXP MK10DX256ZVMD10 Microcontroller

The NXP MK10DX256ZVMD10 is a high-performance, low-power microcontroller that is part of the Kinetis K10 MCU family. This device is designed to meet the needs of a wide range of applications, including industrial control, medical devices, and consumer electronics, by offering a rich set of features and capabilities.

Key Features

  • Core: ARM Cortex-M4 core running at up to 100 MHz, with DSP and floating-point unit for enhanced computational performance.
  • Memory: 256 KB of flash memory and 64 KB of RAM to support complex applications and algorithms.
  • Communication Interfaces: Multiple communication options including I2C, SPI, UART/USART, USB OTG, CAN, and Ethernet for versatile connectivity solutions.
  • Timers: A variety of timers including PWM, general-purpose, and low-power timers for precise control and power optimization.
  • Analog Modules: Integrated analog modules such as ADCs, DACs, and analog comparators to interface with sensors and other analog components.
  • Security and Integrity: Features like hardware CRC and Watchdog Timer to ensure system reliability and security.

Power Efficiency and Performance

The MK10DX256ZVMD10 MCU is engineered for power-sensitive applications. It offers multiple power modes, including a low-leakage stop mode, to ensure efficient power management. The ARM Cortex-M4 core, with its efficient architecture and execution of complex algorithms, allows for high performance at a low power cost.

Development Support

NXP provides comprehensive development support for the MK10DX256ZVMD10 microcontroller. Developers can take advantage of NXP's software and hardware tools, including the MCUXpresso SDK, IDE, and configuration tools, to accelerate product development and reduce time to market.

Package and Quality

The microcontroller is available in a 144-pin MAPBGA package, ensuring a compact footprint for space-constrained applications. It is designed to meet the stringent quality standards required for industrial and consumer products, ensuring reliability and performance in demanding conditions.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7877 $67.1508
9+ $13.7745 $123.9705
13+ $13.3442 $173.4746
18+ $12.9137 $232.4466
24+ $12.4832 $299.5968
31+ $11.1919 $346.9489
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess