EN
  • EN
  • DE

MK11DX256AVMC5

Part No MK11DX256AVMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K11: 50MHZ CORTEX-M4 PER  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, I²S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-MK11DX256AVMC5-954
Standard Package 1
Win Source Part Number 996543-MK11DX256AVMC5
Ultra Librarian 3D Model Ultra Librarian MK11DX256AVMC5 CAD Model

Description

The NXP MK11DX256AVMC5 is a high-performance microcontroller that is part of the Kinetis K1x MCU family, designed for a broad range of applications. This microcontroller is built on the ARM Cortex-M4 core, offering a blend of efficiency and processing capability, with an emphasis on low-power operation and advanced integration.

Key Features

  • CPU: ARM Cortex-M4 processor with a clock speed of up to 120 MHz, featuring a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: Comes with 256KB of flash memory and 64KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a range of communication options such as multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full-Speed and CAN modules for versatile connectivity.
  • Analog Modules: Features multiple 16-bit ADCs, a 12-bit DAC, and analog comparators for precise analog signal management.
  • Timers: Equipped with a variety of timing and control peripherals including a motor control PWM, a Real-Time Clock, and multiple general-purpose timers.
  • Security: Offers security features like a Cryptographic Acceleration Unit, Random Number Generator, and hardware CRC modules to ensure data integrity and secure communications.
  • Power Efficiency: Supports multiple power-saving modes, including a low-power timer for continued operation in reduced power states.

Applications

The MK11DX256AVMC5 is well-suited for a wide range of applications, particularly those that require a combination of processing power, low energy consumption, and advanced connectivity. This includes industrial control systems, medical devices, smart metering, IoT devices, and automotive systems.

Package and Quality

This microcontroller is available in a 144-LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while allowing for easy integration into various designs. NXP's commitment to quality ensures that the MK11DX256AVMC5 meets stringent reliability standards for industrial and automotive-grade components.

With its robust feature set and flexible I/O options, the NXP MK11DX256AVMC5 is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6335 $63.8010
14+ $8.7250 $122.1500
21+ $8.4523 $177.4983
29+ $8.1797 $237.2113
37+ $7.9071 $292.5627
49+ $7.0891 $347.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess