EN
  • EN
  • DE

MK22FX512AVLH12

Part No MK22FX512AVLH12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000114-MK22FX512AVLH12
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits(ICs)
Packaging Tray
Series Kinetis K20
Speed 120MHz
Core Processor ARM® Cortex®-M4
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Core Size 32-Bit Single-Core
Ultra Librarian 3D Model Ultra Librarian MK22FX512AVLH12 CAD Model

Description

The MK22FX512AVLH12 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for high-performance, low-power applications. It is a member of the Kinetis K series, which is built on the ARM Cortex-M4 core, offering exceptional processing power along with advanced features that make it ideal for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Processor Core: At the heart of the MK22FX512AVLH12 lies the ARM Cortex-M4 core, capable of running at a frequency of up to 120 MHz. This core includes a Floating Point Unit (FPU), enabling efficient handling of computationally intensive tasks such as digital signal processing.
  • Memory: This MCU comes with 512 KB of flash memory and 128 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: The device features a variety of communication interfaces, including USB OTG (On-The-Go), multiple UARTs, SPI, I2C, and CAN, facilitating versatile connectivity options for embedded systems.
  • Analog Modules: It includes several analog components such as a 16-bit ADC (Analog-to-Digital Converter), a 12-bit DAC (Digital-to-Analog Converter), and analog comparators, which are crucial for interfacing with sensors and other analog devices.
  • Timers and PWM: A range of timing and control options are available, with multiple timer/PWM (Pulse Width Modulation) channels for precise control over peripherals and for managing time-sensitive tasks.
  • Security and Integrity: The MK22FX512AVLH12 incorporates features to enhance security, such as a hardware random number generator, CRC (Cyclic Redundancy Check) module, and a Memory Protection Unit (MPU) to safeguard system integrity.
  • Low Power Modes: With multiple power-saving modes, the MCU is optimized for energy efficiency, making it suitable for battery-powered and portable applications.

Applications:

The versatility of the MK22FX512AVLH12 allows it to be used in a diverse set of applications, including but not limited to industrial control systems, medical devices, automotive electronics, smart meters, and IoT (Internet of Things) devices.

Package and Quality:

Encased in a 64-pin LQFP package, the MK22FX512AVLH12 is designed to meet the rigorous quality standards required for industrial and automotive applications, ensuring reliability and longevity in the field.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3401 $61.3604
8+ $12.5868 $100.6944
13+ $12.1934 $158.5142
17+ $11.8001 $200.6017
22+ $11.4068 $250.9496
30+ $10.2267 $306.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,208 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess