EN
  • EN
  • DE

P60D080PX36/9C442J

Part No P60D080PX36/9C442J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080PX36/9C442J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346343-P60D080PX36/9C442J
Ultra Librarian 3D Model Ultra Librarian P60D080PX36/9C442J CAD Model

Description

Introducing the P60D080PX36/9C442J from NXP

The P60D080PX36/9C442J is a state-of-the-art semiconductor product from NXP, a global leader in automotive, consumer, and industrial electronics. This advanced component is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance in a compact form factor.

Key Features

  • High Performance: At the core of the P60D080PX36/9C442J is a robust processing unit capable of handling complex computations and tasks with ease, making it ideal for high-demand applications.
  • Energy Efficiency: Designed with power conservation in mind, this product ensures optimal energy usage, leading to longer battery life in portable devices and reduced power costs in stationary applications.
  • Durability: NXP's commitment to quality means that the P60D080PX36/9C442J is built to withstand harsh environments and maintain functionality over a wide range of temperatures and conditions.
  • Compact Design: The small footprint of this component allows for its integration into space-constrained designs without compromising on power or capability.
  • Connectivity: With built-in support for various communication protocols, this product ensures seamless integration into existing systems and infrastructures.

Applications

The versatility of the P60D080PX36/9C442J makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

NXP's P60D080PX36/9C442J is backed by rigorous testing and quality assurance processes, ensuring that each component meets the highest standards of reliability and performance. Additionally, NXP provides comprehensive technical support and documentation, assisting customers in the integration and deployment of their products.

Whether you're developing the next generation of automotive technology or designing a cutting-edge IoT solution, the P60D080PX36/9C442J from NXP is the reliable choice that engineers and developers can count on for superior performance and enduring quality.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess