EN
  • EN
  • DE

MK24FN1M0VLL12

Part No MK24FN1M0VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / MCU 32-bit ARM Cortex M4 RISC 1MB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 32x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788883-MK24FN1M0VLL12
Popularity Medium
Supply and Demand Status Limited
Family Name MK24FN1M0
Introduction Date January 10, 2014
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MK24FN1M0VLL12 CAD Model

Description

Introducing the NXP MK24FN1M0VLL12 Microcontroller

The NXP MK24FN1M0VLL12 is a high-performance microcontroller unit (MCU) designed to meet the needs of a wide range of applications. This device is part of the Kinetis K series and is built on the ARM® Cortex®-M4 core, offering a blend of energy efficiency and processing power that makes it ideal for industrial control, automotive, and Internet of Things (IoT) applications.

With a clock speed of up to 120 MHz, the MK24FN1M0VLL12 delivers the computational power required for complex tasks, while its 1MB of flash memory and 256KB of RAM ensure ample space for program storage and smooth multitasking. The MCU's floating-point unit (FPU) further enhances its capability to handle computationally intensive applications such as advanced control algorithms and audio processing with ease.

Connectivity is a strong suit for this microcontroller, featuring multiple communication interfaces including USB, CAN, SPI, I2C, and UART. This allows for easy integration into existing systems and flexibility in design for various communication requirements. The MK24FN1M0VLL12 also offers a variety of analog and digital peripherals, such as high-resolution ADCs, DACs, and flexible timers, enabling precise control and measurement in embedded systems.

Security features are also embedded within the MCU to protect your applications. It includes hardware encryption modules and a secure boot process to ensure the integrity and confidentiality of code and data. For safety-critical applications, the device provides a watchdog timer and a range of fault detection mechanisms.

The NXP MK24FN1M0VLL12 is designed with power efficiency in mind. Its multiple power modes allow for optimized power consumption across various states of operation, which is crucial for battery-powered or energy-sensitive devices. The MCU is also equipped with a comprehensive set of development tools and software support, simplifying the development process and reducing time to market.

In summary, the MK24FN1M0VLL12 from NXP is a versatile and powerful microcontroller that offers a perfect balance between performance, power efficiency, and connectivity, making it an excellent choice for designers looking to push the boundaries of what's possible with their embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3799 $61.5196
7+ $14.4065 $100.8455
11+ $13.9198 $153.1178
16+ $12.9464 $207.1424
21+ $12.4597 $261.6537
26+ $11.9730 $311.2980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,832 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess