EN
  • EN
  • DE

MK40DX256VMC7

Part No MK40DX256VMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K40
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 34x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788892-MK40DX256VMC7
Popularity Medium
Supply and Demand Status Limited
Family Name MK40DX256
Introduction Date July 18, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK40DX256VMC7 CAD Model

Description

The NXP MK40DX256VMC7 is a highly capable microcontroller designed to meet the needs of a wide array of applications, ranging from industrial control systems to sophisticated medical devices. This microcontroller is part of the Kinetis K40 sub-family and is built on the ARM Cortex-M4 core, which offers excellent computational performance along with digital signal processing (DSP) capabilities.

Key Features

  • Performance: At the heart of the MK40DX256VMC7 is a 32-bit ARM Cortex-M4 processor with a clock speed of up to 100 MHz, providing the power and efficiency needed for complex algorithms and control processes.
  • Memory: It comes with 256KB of flash memory and 64KB of RAM, ensuring ample space for program code and data storage.
  • Connectivity: The device includes a variety of communication interfaces, including USB 2.0 full-speed, multiple UARTs, SPI, I2C, and CAN, facilitating versatile connectivity options for peripheral devices.
  • Analog Modules: It features multiple analog components, such as 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and analog comparators, making it ideal for applications that require precise analog signal processing.
  • Timers and Control: With an array of timers, including PWM, real-time clock, and periodic interrupt timers, the MK40DX256VMC7 is well-suited for time-sensitive control tasks.
  • Security: The microcontroller offers features like external watchdog, cyclic redundancy check (CRC) validation, and a random-number generator to ensure system reliability and security.
  • Low Power: With multiple power-saving modes, this microcontroller is optimized for low-power applications, allowing for extended battery life in portable devices.

Applications

The MK40DX256VMC7 is a versatile microcontroller that can be employed in a variety of applications, such as:

  • Industrial automation and control
  • Medical devices and healthcare systems
  • Smart home and building automation
  • Automotive control units
  • Consumer electronics

With its robust feature set and flexibility, the NXP MK40DX256VMC7 microcontroller is an excellent choice for designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess