EN
  • EN
  • DE

MK50DN512CMC10

Part No MK50DN512CMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K50
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK50DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884983-MK50DN512CMC10
Ultra Librarian 3D Model Ultra Librarian MK50DN512CMC10 CAD Model

Description

The NXP MK50DN512CMC10 is a high-performance microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial markets. This powerful MCU is part of NXP's Kinetis K50 series, which is renowned for its advanced features and integration that help to streamline product development and enhance system capabilities.

Core Features:

  • ARM Cortex-M4 Core: At the heart of the MK50DN512CMC10 is an ARM Cortex-M4 processor that runs at a speed of up to 100 MHz, providing a blend of high efficiency and processing power, including a Floating Point Unit (FPU) for computationally demanding applications.
  • Memory: The device comes with 512 KB of flash memory and 64 KB of RAM, allowing for robust program storage and efficient data handling.
  • Analog Integration: It includes comprehensive analog modules such as two 16-bit SAR ADCs, two 12-bit DACs, multiple analog comparators, and voltage references, making it highly suitable for analog-intensive applications.
  • Communication Interfaces: A rich set of communication features including multiple SPI, I2C, UART, and CAN modules provide versatile connectivity options for various peripherals and networks.
  • Timers and Control: An array of timers including PWM, general-purpose, and motor control timers support a wide range of timing and control operations.
  • Low Power Consumption: The MCU is designed for low power operation, with several power-saving modes to ensure optimal power management in battery-operated or power-conscious applications.
  • Package: Offered in a 144-pin MAPBGA package, the MK50DN512CMC10 is compact and suitable for space-constrained applications.

Applications:

The versatile feature set of the NXP MK50DN512CMC10 makes it ideal for applications such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

With its robust design and comprehensive feature set, the NXP MK50DN512CMC10 microcontroller is engineered to meet the rigorous demands of advanced embedded systems, providing developers with a flexible and powerful platform for innovation.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess