EN
  • EN
  • DE

MK60DN256VLQ10

Part No MK60DN256VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60DN256
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223951-MK60DN256VLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DN256VLQ10 CAD Model

Description

Product Overview: NXP MK60DN256VLQ10 Microcontroller

The NXP MK60DN256VLQ10 is a high-performance microcontroller designed for industrial applications, automotive systems, and smart IoT devices. As part of the Kinetis K60 family, this MCU incorporates the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power. With its rich set of features, the MK60DN256VLQ10 is ideal for designers looking to develop sophisticated embedded systems requiring robust control and connectivity capabilities.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) for enhanced computational performance.
  • Memory: 256 KB of flash memory and 64 KB of RAM, facilitating complex program execution and data storage.
  • Communication Interfaces: Multiple communication options including Ethernet, USB OTG, CAN, SPI, I2C, and UART for versatile connectivity.
  • Timers: Comprehensive timing and control with multiple 16/32-bit timers, PWM modules, and a Real-Time Clock.
  • Analog Modules: Integrated analog components such as a 16-bit ADC, 12-bit DAC, and analog comparators.
  • Security: Enhanced security features including a Cryptographic Acceleration Unit and a Random Number Generator for secure data handling.
  • Power Efficiency: Low-power modes for energy conservation, ensuring long-term operation in battery-powered applications.
  • Packaging: LQFP144 packaging that provides a compact footprint while offering ample I/O options for peripheral connectivity.

Applications:

The NXP MK60DN256VLQ10 MCU is designed to meet the demands of a wide range of applications. Its robust feature set makes it suitable for industrial control systems, factory automation, medical devices, smart grid infrastructure, and automotive electronics. Additionally, its connectivity options and processing capabilities make it an excellent choice for advanced IoT devices that require reliable data acquisition, processing, and communication.

Development Support:

NXP provides comprehensive development support for the MK60DN256VLQ10 with software development kits, reference designs, and a vibrant community forum. Developers can also leverage the extensive ecosystem of development tools and software libraries to accelerate the design process and bring products to market faster.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8274 $83.6548
4+ $34.3201 $137.2804
6+ $33.2475 $199.4850
8+ $32.1750 $257.4000
10+ $31.1025 $311.0250
13+ $27.8849 $362.5037
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 679 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess