EN
  • EN
  • DE

MK64FN1M0VDC12

Part No MK64FN1M0VDC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121XFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-XFBGA
Supplier Device Package 121-XFBGA (8x8)
Base Product Number MK64FN1M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318682557
Standard Package 348
Win Source Part Number 1078965-MK64FN1M0VDC12
Ultra Librarian 3D Model Ultra Librarian MK64FN1M0VDC12 CAD Model

Description

Product Overview: NXP MK64FN1M0VDC12 Microcontroller

The NXP MK64FN1M0VDC12 is a highly capable microcontroller designed to meet the needs of complex and demanding applications. This product is part of the Kinetis K60 family of microcontrollers, which are well-known for their exceptional performance, power efficiency, and versatility. The MK64FN1M0VDC12 is built on the ARM Cortex-M4 core, offering users a perfect balance between speed and power consumption.

Key Features

  • CPU: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 1MB Flash and 256KB RAM, providing ample space for complex applications and data storage
  • Communication Interfaces: Includes Ethernet, USB OTG, CAN, UART, SPI, I2C, and more for versatile connectivity options
  • Timers: Multiple flexible timers including PWM, Real-Time Clock, and Periodic Interrupt Timers
  • Analog Modules: Features 16-bit ADCs, 12-bit DACs, and analog comparators for precise signal processing
  • Operating Voltage: 1.71V to 3.6V, supporting a range of power supply configurations
  • Package: 144-pin MAPBGA package that is compact and suitable for space-constrained applications
  • Temperature Range: Operational from -40°C to +105°C, ensuring reliability across various environments

Applications

The MK64FN1M0VDC12 is ideal for a wide range of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, medical equipment, smart metering, and automotive systems. Its robust feature set ensures that it can handle complex tasks while maintaining energy efficiency, making it a preferred choice for designers looking to optimize their systems' performance and power usage.

Development Support

NXP provides extensive support for the MK64FN1M0VDC12 with a comprehensive suite of development tools. Developers can take advantage of the NXP software development kits (SDKs), integrated development environments (IDEs), and real-time operating systems (RTOS) support to streamline the development process. Additionally, the microcontroller is supported by a range of third-party tools and software, ensuring a flexible and user-friendly development experience.

With its advanced features and support for multiple communication protocols, the NXP MK64FN1M0VDC12 is an excellent choice for engineers and developers looking to create sophisticated and reliable products in today's competitive technology landscape.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9105 $59.8210
5+ $24.5419 $122.7095
7+ $23.7750 $166.4250
9+ $23.0081 $207.0729
12+ $22.2411 $266.8932
16+ $19.9403 $319.0448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess