EN
  • EN
  • DE

MK64FN1M0VLQ12

Part No MK64FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / Kinetis K64F Sub-Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808962-MK64FN1M0VLQ12
Ultra Librarian 3D Model Ultra Librarian MK64FN1M0VLQ12 CAD Model

Description

Introducing the NXP MK64FN1M0VLQ12 Microcontroller

The NXP MK64FN1M0VLQ12 is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is part of the broader ARM Cortex-M4 family. This MCU is designed to provide a sophisticated balance of integrated features capable of supporting a range of applications, from simple embedded systems to complex IoT devices.

At the heart of the MK64FN1M0VLQ12 is a 32-bit ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a speed of up to 120 MHz. This core provides the computational power necessary for demanding applications, including digital signal processing (DSP) and complex algorithms. The FPU further enhances the MCU's capability to handle computations in a more efficient manner, making it ideal for applications that require precise calculations, such as control systems and navigation.

The device boasts an impressive 1MB of flash memory, providing ample space for application code and data storage. Additionally, it includes 256KB of RAM, ensuring smooth operation and sufficient working memory for multitasking and real-time processing. The memory architecture is designed to be both flexible and secure, with features that help protect the system from unauthorized access and software piracy.

Connectivity is a key strength of the MK64FN1M0VLQ12, which includes multiple communication interfaces such as Ethernet, USB, CAN, and several serial communication options (UART, SPI, I2C). These interfaces allow the MCU to connect to a variety of peripherals and networks, making it a versatile choice for connected devices. Furthermore, it features a range of analog and digital peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, and PWM controllers, which are essential for sensor integration and control applications.

For security-conscious applications, the MK64FN1M0VLQ12 integrates a Cryptographic Acceleration and Assurance Module (CAAM). This module provides hardware acceleration for cryptographic algorithms, ensuring secure data transfer and storage, which is especially important for IoT devices that need to maintain data integrity and confidentiality.

Designed for power-sensitive applications, the MCU includes multiple power modes, allowing developers to optimize power consumption for their specific use case. This, along with its robust feature set, makes the NXP MK64FN1M0VLQ12 an excellent choice for a wide array of applications, from industrial control systems to medical devices and smart home automation.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8000 $88.8000
2+ $85.8000 $171.6000
3+ $79.8000 $239.4000
4+ $76.8000 $307.2000
5+ $73.8000 $369.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess