EN
  • EN
  • DE

MK66FX1M0VMD18

Part No MK66FX1M0VMD18
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis K60
Package Tray
Number of I/O 100
Family Name MK66FX1M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13335, 935325976557
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851995-MK66FX1M0VMD18
Ultra Librarian 3D Model Ultra Librarian MK66FX1M0VMD18 CAD Model

Description

Product Overview: NXP MK66FX1M0VMD18 Microcontroller

The NXP MK66FX1M0VMD18 is a high-performance microcontroller unit (MCU) belonging to the Kinetis K6x Ethernet Crypto series. This advanced MCU is designed to meet the needs of a wide array of applications that require sophisticated connectivity and security features. Embedded with a Cortex-M4 core, it offers a perfect blend of energy efficiency and processing power, making it ideal for industrial control, Internet of Things (IoT), and networked applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 180 MHz with Floating Point Unit (FPU).
  • Memory: 1MB of flash memory and 256KB of RAM provide ample space for complex applications.
  • Connectivity: Includes Ethernet, USB (both host and device), and CAN interfaces for versatile connections.
  • Security: Features hardware encryption support, including AES, DES, 3DES, SHA, MD5, and a Random Number Generator (RNG) for enhanced security measures.
  • Timers and Analog Interfaces: Multiple timers, along with a variety of analog interfaces such as ADCs and DACs, support intricate control tasks.
  • Low Power: Multiple power-saving modes to ensure energy efficiency in power-sensitive applications.
  • Packages: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained designs.

Applications:

The NXP MK66FX1M0VMD18 is adept at powering a diverse range of systems, including but not limited to:

  • Industrial Networking
  • IoT Gateways
  • Building and Home Automation
  • Medical Devices
  • Smart Energy

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the MK66FX1M0VMD18, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the development process and bring products to market faster.

With its robust feature set and extensive development support, the NXP MK66FX1M0VMD18 MCU is a powerful and flexible solution for designers looking to create advanced, secure, and connected embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9020 $65.8040
4+ $26.9965 $107.9860
6+ $26.1529 $156.9174
8+ $25.3093 $202.4744
11+ $24.4656 $269.1216
14+ $21.9347 $307.0858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess