EN
  • EN
  • DE

INA210AIDCKRG4

Part No INA210AIDCKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR 1% SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 068876-INA210AIDCKRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian INA210AIDCKRG4 CAD Model

Description

The INA210AIDCKRG4 is a high-performance, precision current monitor from Texas Instruments Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Shunt and Bus Voltage Monitoring: Designed to accurately monitor both shunt voltage and bus voltage.
  • Wide Input Common-Mode Voltage Range: From -16V to +80V.
  • High-Precision Measurements: With an accuracy of 1% over the temperature range of -40°C to +125°C.
  • Two-Wire Interface: Features a two-wire, I2C- and SMBUS-compatible interface.
  • Programmable: Programmable conversion times and averaging functions.
  • Low Power Consumption: Operates with a maximum quiescent current of 100 µA.
  • Power-Down Mode: Can operate in a power-down mode.
  • Compact Package: Available in a small, space-saving SC70 package.
  • Overvoltage Protection: Overvoltage protection up to +80V.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,750 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess