EN
  • EN
  • DE

MKE02Z16VLC4

Part No MKE02Z16VLC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP / MCU 32-bit ARM Cortex M0+ RISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE02
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788914-MKE02Z16VLC4
Popularity Medium
Supply and Demand Status Balance
Family Name MKE02Z16
Introduction Date February 16, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE02Z16VLC4 CAD Model

Description

NXP MKE02Z16VLC4 Microcontroller

The NXP MKE02Z16VLC4 is a high-performance microcontroller unit (MCU) that is part of NXP's Kinetis E series, designed to provide a cost-effective solution for a wide range of applications. This MCU is built on the ARM Cortex-M0+ processor, which delivers efficient performance and power consumption, making it ideal for industrial control, automotive, and smart metering applications.

With a CPU speed of up to 20 MHz, the MKE02Z16VLC4 offers the processing power needed for complex tasks while maintaining low power consumption. The device features 16 KB of flash memory, providing ample space for application code, and 2 KB of RAM for data storage. This combination of memory resources allows developers to implement sophisticated programs without the need for external memory components.

The MKE02Z16VLC4 is equipped with a variety of peripherals that enhance its functionality. These include multiple General-Purpose Input/Output (GPIO) pins, Analog-to-Digital Converters (ADCs), a Serial Communication Interface (SCI), and a Serial Peripheral Interface (SPI). The inclusion of a 6-channel FlexTimer module makes it particularly suitable for motor control applications.

For safety-critical applications, the MKE02Z16VLC4 incorporates features such as a watchdog timer, low-voltage detection, and a clock loss monitoring system. These features help ensure reliable operation under varying conditions and can assist in meeting the requirements of safety standards.

Designed with robustness in mind, the MKE02Z16VLC4 operates within an extended temperature range of -40°C to +105°C, enabling its use in harsh environmental conditions. Furthermore, the MCU is available in a compact 32-pin LQFP package, which is favorable for space-constrained applications.

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis E series, including software libraries, development boards, and integrated development environments (IDEs). This support ecosystem accelerates the design process and helps bring products to market more quickly and efficiently.

Overall, the NXP MKE02Z16VLC4 MCU is a versatile and reliable choice for designers looking to balance performance, power efficiency, and cost in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5370 $50.7400
49+ $2.0816 $101.9984
75+ $2.0166 $151.2450
103+ $1.9515 $201.0045
133+ $1.8865 $250.9045
178+ $1.6913 $301.0514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,622 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess