EN
  • EN
  • DE

MKE02Z64VLC2

Part No MKE02Z64VLC2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Operating characteristics : Flash write voltage range: 2.7 to 5.5 V | IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
The number of I/O 28
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1223980-MKE02Z64VLC2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKE02Z64VLC2 CAD Model

Description

Product Overview: NXP MKE02Z64VLC2 Microcontroller

The NXP MKE02Z64VLC2 is a robust and versatile 32-bit microcontroller designed to meet the needs of various embedded applications. It is part of NXP's Kinetis E series MCUs, which are known for their energy efficiency and powerful performance. This particular microcontroller is an ideal choice for applications requiring a balance between cost-effectiveness and advanced features.

Key Features:

  • Core: The MKE02Z64VLC2 is built around the ARM Cortex-M0+ processor, which operates at up to 20 MHz. This core provides the efficiency and processing power needed for complex tasks in a small footprint.
  • Memory: It comes with 64 KB of flash memory and 4 KB of RAM, sufficient for small to medium-sized applications.
  • I/O and Peripherals: This microcontroller includes a variety of peripherals such as multiple GPIOs, analog comparators, 6-channel PWM, and an ADC with high precision. It also supports I2C, SPI, and UART serial communication interfaces, which are essential for modern embedded systems.
  • Power Efficiency: Designed with power-saving modes such as stop and wait, the MKE02Z64VLC2 is optimized for low-power applications, extending the battery life of portable devices.
  • Package: The device is available in a 32-pin LQFP package, providing a compact solution for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +105°C, making it suitable for harsh environments.

Applications:

The NXP MKE02Z64VLC2 microcontroller is designed for a wide range of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive systems. Its combination of processing power, memory capacity, and peripheral set allows designers to create sophisticated and reliable systems in various market segments.

Support and Resources:

NXP provides comprehensive support for the MKE02Z64VLC2 with a full suite of development tools, including software libraries, development boards, and an integrated development environment (IDE). Additionally, extensive documentation, application notes, and community support forums are available to assist developers in getting the most out of this microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4196 $51.9372
17+ $6.0879 $103.4943
26+ $5.8976 $153.3376
36+ $5.7074 $205.4664
46+ $5.5171 $253.7866
61+ $4.9464 $301.7304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess