EN
  • EN
  • DE

MKE14F512VLL16

Part No MKE14F512VLL16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Number of I/O 89
Family Name MKE14F512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847860-MKE14F512VLL16
Ultra Librarian 3D Model Ultra Librarian MKE14F512VLL16 CAD Model

Description

NXP MKE14F512VLL16 Microcontroller

The NXP MKE14F512VLL16 is a high-performance microcontroller designed for automotive and industrial applications. It is part of NXP's Kinetis E series MCUs, which are built on the ARM Cortex-M4 core, providing users with enhanced computational power and energy efficiency. This microcontroller is particularly well-suited for applications requiring a robust design with a wide range of communication interfaces, real-time control, and analog integration.

Key Features:

  • Core: ARM Cortex-M4 running at up to 72 MHz, with Floating Point Unit (FPU) for efficient computation of math-intensive operations.
  • Memory: 512 KB of flash memory and 64 KB of SRAM, offering ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as CAN, SPI, I2C, and UART, enabling easy integration with other systems and sensors.
  • Analog Modules: Features multiple 16-bit Analog-to-Digital Converters (ADCs), a 12-bit Digital-to-Analog Converter (DAC), and analog comparators, facilitating precise control and monitoring of analog signals.
  • Timers and PWM: Equipped with multiple timers, including a PWM timer for accurate motor control and timing operations.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
  • Voltage Range: Supports a wide voltage range from 2.7V to 5.5V, offering flexibility for different power supply designs.
  • Safety Features: Includes a variety of safety features like a Cyclic Redundancy Check (CRC) engine, independent watchdog, and external watchdog monitor to enhance system reliability.
  • Software Support: Backed by NXP's software and development tools, including the MCUXpresso SDK and IDE, simplifying the development process and reducing time to market.

The MKE14F512VLL16 is a robust and versatile microcontroller that meets the demands of complex and safety-critical applications. Its comprehensive feature set, combined with NXP's strong support and resources, make it an ideal choice for engineers looking to develop advanced systems in the automotive and industrial sectors.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1050 $50.5250
13+ $8.2913 $107.7869
19+ $8.0322 $152.6118
26+ $7.7731 $202.1006
34+ $7.5140 $255.4760
45+ $6.7367 $303.1515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess