EN
  • EN
  • DE

MKL03Z32VFK4

Part No MKL03Z32VFK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KL03
Package Tray
Number of I/O 22
Family Name MKL03Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848820-MKL03Z32VFK4
Ultra Librarian 3D Model Ultra Librarian MKL03Z32VFK4 CAD Model

Description

The NXP MKL03Z32VFK4 microcontroller is a highly efficient, ultra-low-power device designed for a wide range of applications requiring optimal power consumption and size. This microcontroller is part of the Kinetis L series based on the ARM Cortex-M0+ core, which is known for its energy efficiency and ease of use.

With a clock speed of up to 48MHz, the MKL03Z32VFK4 provides a balanced blend of performance and power efficiency. It contains 32KB of flash memory and 4KB of RAM, which is ample for simple applications such as sensor data processing, basic control systems, and IoT devices.

The device comes in a compact 24-pin package, making it an excellent choice for space-constrained applications. It supports a wide range of communication interfaces, including SPI, I2C, and UART, allowing for flexible connectivity options with other devices and peripherals.

One of the key features of the MKL03Z32VFK4 is its low power consumption, which is critical for battery-operated devices. It has several power-saving modes, including a very low power run mode, low power wait mode, and even a low leakage stop mode, ensuring that the device can manage power according to the needs of the application effectively.

Other features include a 12-bit analog-to-digital converter (ADC), a low-power timer, a real-time clock, and a variety of other peripherals that support a range of functions, from basic timing to complex analog signal processing. This microcontroller also boasts a bit manipulation engine for faster, more code-efficient bit operations.

For developers, NXP provides comprehensive software and hardware support tools, including the MCUXpresso IDE and SDK, which offer a full suite of development tools to make the design process as smooth as possible. The MKL03Z32VFK4 is supported by a range of NXP's evaluation and development boards, which can significantly accelerate the prototype and testing phases of product development.

In summary, the NXP MKL03Z32VFK4 is a versatile and powerful microcontroller that is ideal for designers looking to optimize their products for power efficiency and size without compromising on performance.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6506 $50.3614
46+ $2.1749 $100.0454
72+ $2.1069 $151.6968
99+ $2.0389 $201.8511
127+ $1.9710 $250.3170
170+ $1.7671 $300.4070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess