EN
  • EN
  • DE

MKL04Z16VLC4

Part No MKL04Z16VLC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MKL04Z16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPMKL04Z16VLC4,2156-MKL04Z16VLC4,935317746557
Standard Package 250
Win Source Part Number 989931-MKL04Z16VLC4
Ultra Librarian 3D Model Ultra Librarian MKL04Z16VLC4 CAD Model

Description

NXP MKL04Z16VLC4 Microcontroller

The NXP MKL04Z16VLC4 is a high-performance, ultra-low-power microcontroller designed to cater to a wide range of embedded applications. This device is part of NXP's Kinetis L series, which is built on the ARM Cortex-M0+ core, offering a perfect blend of energy efficiency and processing capability.

With a clock speed of up to 48 MHz, the MKL04Z16VLC4 provides a robust platform for applications requiring a compact footprint without compromising performance. The microcontroller comes with 16 KB of flash memory and 4 KB of RAM, making it suitable for handling complex code and data storage needs for basic embedded systems.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 48 MHz.
  • Memory: 16 KB of flash memory and 4 KB of RAM.
  • Communication Interfaces: I2C, SPI, UART/USART, providing versatile options for serial communication.
  • ADC: 12-bit analog-to-digital converter, enabling precise measurement of analog signals.
  • GPIO: Multiple general-purpose input/output pins for interfacing with external hardware.
  • Power Efficiency: Multiple power modes to optimize energy consumption for various application demands.
  • Package: Available in a compact 32-pin LQFP package, ideal for space-constrained applications.

The MKL04Z16VLC4 is equipped with various peripherals that enhance its functionality. These include an array of timers, watchdogs, and a random-number generator for applications requiring cryptographic functions or random data generation. Additionally, its power management capabilities ensure that the device can operate in energy-sensitive scenarios, such as battery-powered or portable devices.

NXP's microcontroller is supported by a comprehensive development ecosystem, including the MCUXpresso IDE, software development kits (SDKs), and a range of hardware development tools. This ecosystem simplifies the development process, from initial prototyping to final production, making the MKL04Z16VLC4 an ideal choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess