EN
  • EN
  • DE

SN65LVDT2DBVRG4

Part No SN65LVDT2DBVRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 SOT23-5  /  0/1 Receiver LVDS SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 65LVDT2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261166-SN65LVDT2DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDT2DBVRG4 CAD Model

Description

Product Overview: SN65LVDT2DBVRG4

The SN65LVDT2DBVRG4 is a high-performance, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN65LVDT2DBVRG4 operates with a single 3.3V supply, making it ideal for low-power and energy-efficient applications.

Key Features

  • High Data Rates: The device supports signaling rates up to 400 Mbps, enabling rapid data transfers for demanding applications.
  • Low Power Consumption: With its low-voltage operation and power-down mode, the SN65LVDT2DBVRG4 is optimized for power-sensitive designs.
  • Robust Design: The transceiver is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Fail-Safe Feature: It includes a fail-safe mechanism that ensures a high output level when inputs are left open, shorted, or idle, providing additional system reliability.
  • Small Package: Available in a SOT-23 package, the SN65LVDT2DBVRG4 is suitable for space-constrained applications.

Applications

The SN65LVDT2DBVRG4 is versatile and can be used in various applications, including:

  • Backplane interconnect
  • Cable extenders
  • Cellular base stations
  • Network switches and routers
  • High-speed data acquisition systems
  • Digital video interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65LVDT2DBVRG4 is no exception and has undergone rigorous testing to meet industry standards for quality and reliability. Customers can trust this transceiver to provide consistent performance and longevity in their electronic systems.

Support and Resources

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. TI also offers customer support and a community forum for discussion and collaboration among engineers and designers.

With its combination of high-speed data transmission, low-power operation, and robust design, the SN65LVDT2DBVRG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess