EN
  • EN
  • DE

USBN9602-28M

Part No USBN9602-28M
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPD FUNC 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3.3V
Operating Supply Current 30mA
Case / Package 28-SOIC
Win Source Part Number 053060-USBN9602-28M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBN9602-28M CAD Model

Description

The USBN9602-28M from Texas Instruments is a versatile and compact USB controller designed for USB 1.1 low-speed communication in embedded systems. This integrated circuit is specifically tailored for applications that require USB connectivity with minimal design complexity and cost. It is an ideal solution for a wide range of products including computer peripherals, gaming devices, and personal electronics.

Key Features

  • USB 1.1 Compliance: The USBN9602-28M is fully compliant with the Universal Serial Bus Specification Rev. 1.1, ensuring reliable communication with host devices.
  • Integrated USB Transceiver: The device features a built-in transceiver, which reduces external component count and simplifies circuit design.
  • Flexible Interface Options: It supports both 8-bit parallel and serial interfaces, providing flexibility for various microcontroller connections.
  • Endpoint Flexibility: This controller offers three configurable endpoints in addition to the default control endpoint, allowing for versatile data transfer configurations.
  • Low Power Consumption: Designed for power-sensitive applications, the USBN9602-28M operates with low power consumption, making it suitable for battery-operated devices.
  • Suspend/Resume Logic: Includes built-in logic to handle USB suspend and resume operations, facilitating better power management and compliance with USB power saving modes.
  • Internal Oscillator Circuit: An on-chip oscillator circuit simplifies the design by reducing the need for an external clock source.
  • SOIC-28 Package: The compact SOIC-28 package allows for space-saving PCB designs, crucial for small form factor applications.

Applications

The USBN9602-28M is designed to be a versatile USB interface solution for a variety of applications. It is particularly well-suited for:

  • PC peripherals such as keyboards, mice, and webcams
  • Gaming devices like controllers and adapters
  • Personal electronics including MP3 players and digital cameras
  • Portable medical devices requiring low-speed data transfer
  • Industrial control interfaces

With its ease of integration, robust USB functionality, and cost-effectiveness, the USBN9602-28M is an excellent choice for designers looking to add USB connectivity to their embedded projects.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess