EN
  • EN
  • DE

MAX262ACWG+T

Part No MAX262ACWG+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER ACT MPU PROG 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage ±5V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 702709-MAX262ACWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX262
Introduction Date October 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX262ACWG+T CAD Model

Description

The MAX262ACWG+T from Maxim Integrated is a highly versatile and programmable universal active filter that is designed to meet a wide range of filtering requirements. This advanced monolithic filter is part of Maxim's MAX262 series, which is renowned for its ease of use and exceptional performance.

The device incorporates a switched-capacitor filter element, which allows for precise and stable filtering without the need for external capacitors. This makes the MAX262ACWG+T an ideal choice for applications where space is at a premium and high reliability is required.

One of the standout features of the MAX262ACWG+T is its programmability. Users can configure the filter for various responses, including low-pass, high-pass, band-pass, and notch (band-reject) filters. The filter's frequency can also be adjusted through external clock signals or by connecting an external capacitor. This level of flexibility makes it suitable for a wide array of applications, from signal processing and audio to instrumentation and control systems.

The device operates over a wide supply voltage range, ensuring compatibility with a variety of systems. Additionally, it features a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), providing clean and accurate filtering in noise-sensitive applications.

The MAX262ACWG+T comes in a 24-pin SOIC-W package, which is designed for surface-mount technology (SMT) and is well-suited for compact circuit board layouts. Its temperature range and robust design make it reliable for industrial environments and demanding applications.

In summary, the MAX262ACWG+T from Maxim Integrated is a top-of-the-line programmable universal active filter that combines flexibility, precision, and reliability. Whether it's being used in professional audio equipment, communication systems, or sophisticated electronic instrumentation, this filter is engineered to deliver optimal performance and adapt to the specific needs of the end-user's application.

You May Also Be Interested in

Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Analog Devices Inc.
Lowest to $6.1596

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess