EN
  • EN
  • DE

MKL04Z8VFM4

Part No MKL04Z8VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MKL04Z8
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317846557
Standard Package 490
Win Source Part Number 1078984-MKL04Z8VFM4
Ultra Librarian 3D Model Ultra Librarian MKL04Z8VFM4 CAD Model

Description

The NXP MKL04Z8VFM4 is a robust and versatile microcontroller designed to meet the needs of a wide range of embedded applications. This microcontroller is part of the Kinetis L series, which is NXP's ultra-low-power 32-bit MCU family based on the ARM Cortex-M0+ processor. The device delivers a perfect blend of energy efficiency, performance, and cost-effectiveness, making it an ideal choice for applications in consumer electronics, industrial control, Internet of Things (IoT), and medical devices.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48MHz.
  • Memory: 8KB of flash memory and 4KB of RAM, providing ample space for code storage and efficient data management.
  • Power Efficiency: Designed with energy efficiency in mind, it features multiple power modes including a very low power run, wait and stop modes to conserve power and extend battery life.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, UART, which enable easy integration with sensors, actuators, and other microcontrollers.
  • Analog Modules: Comes with a 12-bit analog-to-digital converter (ADC), a high-speed comparator, and reference voltage source for accurate sensor readings and analog signal processing.
  • Timing and Control: Features a range of timing and control peripherals including a 6-channel timer/PWM, real-time clock, and multiple general-purpose timers.
  • Package: Available in a 24-QFN package, which is ideal for space-constrained applications.
  • Development Support: Supported by NXP's comprehensive software and hardware development tools, including the MCUXpresso IDE and SDK, and a suite of development boards.

Applications

The MKL04Z8VFM4 is an excellent choice for a variety of applications that require low power consumption without sacrificing performance. This includes wearable devices, smart sensors, home automation, portable medical devices, and energy-harvesting applications. Its robust feature set and development support make it a go-to solution for engineers and developers looking to create compact, energy-efficient, and powerful embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3014 $59.4252
43+ $2.7089 $116.4827
67+ $2.6242 $175.8214
91+ $2.5395 $231.0945
118+ $2.4550 $289.6900
158+ $2.2010 $347.7580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess