EN
  • EN
  • DE

MKL05Z16VLC4

Part No MKL05Z16VLC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 14x12b, D/A 1x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1077620-MKL05Z16VLC4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL05Z16VLC4 CAD Model

Description

Product Overview: NXP MKL05Z16VLC4 Microcontroller

The NXP MKL05Z16VLC4 is a remarkable microcontroller that integrates efficiency with performance, tailored for cost-sensitive applications. Built on the ARM Cortex-M0+ processor, the device offers a blend of energy efficiency and computing power, making it a prime choice for a wide range of embedded systems.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a balance between power consumption and processing capability.
  • Memory: Comes with 16KB of flash memory and 4KB of RAM, suitable for small to medium-sized applications.
  • Power Efficiency: Its power-saving modes and low-power operation make it ideal for battery-powered and portable devices.
  • Connectivity: Includes a range of communication interfaces such as I2C, SPI, UART, and USB 2.0 Full Speed, ensuring versatile connectivity options for various peripherals and devices.
  • Analog Features: Features multiple analog components including a 12-bit ADC, a 12-bit DAC, and analog comparators, which are crucial for interfacing with sensors and other analog devices.
  • Timers and Clocks: Offers an array of timing and control capabilities with multiple timers, real-time clock, and PWM support.
  • Package: Available in a 32-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The MKL05Z16VLC4 is versatile enough to be used in various sectors such as consumer electronics, industrial control, Internet of Things (IoT) devices, and medical instrumentation. Its robust feature set supports the development of complex and reliable applications including smart sensors, home automation systems, portable health monitoring devices, and low-power wireless communication modules.

Development Support

To facilitate development, NXP offers comprehensive software and hardware support for the MKL05Z16VLC4. Developers can take advantage of NXP's software libraries, development boards, and integrated development environments (IDEs) to streamline the design process and bring products to market faster.

With its combination of performance, power efficiency, and rich peripheral set, the NXP MKL05Z16VLC4 microcontroller stands out as a smart choice for designers looking to optimize their embedded systems without compromising on functionality or cost.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess