EN
  • EN
  • DE

MKL26Z128VFM4

Part No MKL26Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL26 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MKL26Z128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1223996-MKL26Z128VFM4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL26Z128VFM4 CAD Model

Description

Product Overview: NXP MKL26Z128VFM4 Microcontroller

The NXP MKL26Z128VFM4 is a feature-rich microcontroller designed to meet the needs of low-power, cost-sensitive applications. It is part of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ processor, which provides a balance between performance and power consumption. This microcontroller is particularly suitable for portable and battery-powered applications where energy efficiency is crucial.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, delivering efficient processing capabilities for a variety of embedded applications.
  • Memory: 128KB of flash memory and 16KB of SRAM, providing ample space for complex programs and ensuring smooth operation.
  • Communication Interfaces: Includes a range of communication options such as USB, SPI, I2C, and UART, facilitating easy integration with peripherals and other devices.
  • Timers: Multiple flex timers, real-time clock, and periodic interrupt timers, enabling precise control over timing-related tasks.
  • Analog Modules: Equipped with a 12-bit ADC, high-speed comparators, and voltage reference, enhancing its capabilities in processing and managing analog signals.
  • Power Efficiency: Features several low-power modes, including a very-low-power stop mode, which significantly reduces power consumption when the device is idle.
  • Package: Available in a 32-pin QFN package, which is ideal for space-constrained applications.

Applications:

The MKL26Z128VFM4 microcontroller is a versatile component suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical monitoring systems
  • Industrial control systems

Development Support:

NXP provides comprehensive development support for the MKL26Z128VFM4 with software libraries, development tools, and reference designs to accelerate the development process. This ensures that engineers can minimize time-to-market and focus on creating innovative products with enhanced features and reliability.

The MKL26Z128VFM4 is an ideal choice for engineers looking for a microcontroller that offers both performance and energy efficiency, enabling the creation of next-generation electronic devices.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7795 $54.2360
18+ $5.5627 $100.1286
28+ $5.3889 $150.8892
39+ $5.2150 $203.3850
50+ $5.0412 $252.0600
67+ $4.5197 $302.8199
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess