EN
  • EN
  • DE

MKL26Z256VMC4

Part No MKL26Z256VMC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL2
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788935-MKL26Z256VMC4
Popularity Medium
Supply and Demand Status Balance
Family Name MKL26Z256
Introduction Date August 02, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL26Z256VMC4 CAD Model

Description

Product Overview: NXP MKL26Z256VMC4 Microcontroller

The NXP MKL26Z256VMC4 is a feature-rich microcontroller designed to meet the needs of low-power, cost-sensitive applications. This microcontroller is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. The MKL26Z256VMC4 is ideal for designers who are looking to maximize performance while minimizing power consumption in a variety of applications, including consumer electronics, industrial control, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0+ processor operating at up to 48 MHz, offering a balanced blend of control efficiency and processing power.
  • Memory: 256KB flash memory and 32KB RAM, providing ample space for program storage and efficient data management.
  • Energy Efficiency: Multiple flexible low-power modes, including a low-leakage stop mode and a very-low-power run and wait mode, to ensure optimal power usage.
  • Analog Components: Integrated analog modules such as a 12-bit ADC, a 12-bit DAC, and analog comparators, enabling a wide range of sensor interfacing and control applications.
  • Communication Interfaces: A rich set of communication peripherals including I2C, SPI, UART, and USB 2.0 Full-speed device, allowing for versatile connectivity options.
  • Timers: Multiple flexible timers, including a 6-channel Timer/PWM, Real-Time Clock, and Periodic Interrupt Timers, to support complex timing operations.
  • Package: 121 MAPBGA (8x8 mm) package, providing a compact footprint that is suitable for space-constrained applications.

Applications:

The NXP MKL26Z256VMC4 is a versatile microcontroller that can be used in a wide range of applications. Its low power consumption makes it ideal for battery-powered devices, while its rich set of features supports complex applications such as:

  • Portable medical devices
  • Smart meters
  • Wearable technology
  • Home automation systems
  • Industrial control systems

In summary, the NXP MKL26Z256VMC4 microcontroller offers an optimal combination of low power consumption, advanced integration, and versatile features, making it an excellent choice for designers looking to create innovative, energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3597 $58.5179
17+ $6.8593 $116.6081
27+ $6.6449 $179.4123
36+ $6.4306 $231.5016
47+ $6.2162 $292.1614
63+ $5.5731 $351.1053
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess