EN
  • EN
  • DE

MKL33Z256VLH4

Part No MKL33Z256VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL3
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788937-MKL33Z256VLH4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL33Z256
Introduction Date August 20, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKL33Z256VLH4 CAD Model

Description

NXP MKL33Z256VLH4 Microcontroller

The NXP MKL33Z256VLH4 is a high-performance, ultra-low-power microcontroller designed to meet the needs of a wide range of applications. This device is part of NXP's Kinetis L series, which is built on the ARM® Cortex®-M0+ core, offering excellent energy efficiency and ease of use.

With a clock speed of up to 48 MHz, the MKL33Z256VLH4 is capable of delivering robust processing power for complex tasks. The device comes with 256KB of flash memory and 32KB of RAM, providing ample space for application code and data storage. The inclusion of a FlexMemory feature, which is a form of flexible non-volatile memory, offers additional versatility in data storage options.

The microcontroller includes a rich set of analog and digital peripherals. Among these are multiple communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity to other components and external devices. Additionally, the device features a 12-bit ADC (Analog to Digital Converter) and a 12-bit DAC (Digital to Analog Converter), enabling it to interface with a variety of sensors and actuators.

Security is also a focus for the MKL33Z256VLH4, which incorporates features to safeguard your application from unauthorized access. With hardware CRC (Cyclic Redundancy Check) support, the device ensures the integrity of the system's memory against accidental or malicious changes.

Energy efficiency is a hallmark of the Kinetis L series, and the MKL33Z256VLH4 excels in this area. It supports various power modes, allowing designers to balance performance with power consumption, extending the life of battery-operated devices. The microcontroller's low-power timer continues to run in low-power modes, enabling periodic wake-ups for tasks without the need to run the main clock, further conserving energy.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs. This facilitates rapid prototyping and development, helping to reduce time-to-market for new products.

In summary, the NXP MKL33Z256VLH4 is a highly capable microcontroller that blends performance, energy efficiency, and a wide array of features, making it an ideal choice for applications in industrial control, consumer electronics, Internet of Things (IoT), and many other areas.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7788 $54.4516
16+ $6.3827 $102.1232
25+ $6.1832 $154.5800
34+ $5.9837 $203.4458
44+ $5.7843 $254.5092
58+ $5.1859 $300.7822
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess