EN
  • EN
  • DE

MKL36Z256VMP4

Part No MKL36Z256VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS KL36: 48MHZ CORTEX-M0+ U / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL3
Package Bulk
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-MAPBGA (5x5)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-MKL36Z256VMP4-FR
Standard Package 1
Win Source Part Number 1028352-MKL36Z256VMP4
Ultra Librarian 3D Model Ultra Librarian MKL36Z256VMP4 CAD Model

Description

Product Overview: NXP MKL36Z256VMP4

The NXP MKL36Z256VMP4 is a high-performance, ultra-low-power microcontroller designed for a wide range of applications. This microcontroller is part of NXP's energy-efficient Kinetis L series based on the ARM Cortex-M0+ processor. The Cortex-M0+ processor is known for its exceptional energy efficiency, which makes the MKL36Z256VMP4 an ideal choice for portable and battery-powered applications where power consumption is a critical factor.

The MKL36Z256VMP4 comes equipped with 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage. The device operates at a frequency of up to 48MHz and includes a variety of peripherals that enhance its functionality, such as multiple serial communication interfaces (SCI), including I2C, SPI, and UART, enabling easy integration with a wide range of external components.

Additionally, this microcontroller features a full-speed USB 2.0 On-The-Go (OTG) controller, which allows it to act as either a USB host or device, adding to its versatility in different use cases. The MKL36Z256VMP4 also includes analog components like a 12-bit Digital-to-Analog Converter (DAC) and a 16-bit Analog-to-Digital Converter (ADC) with multiple channels, providing precise analog signal processing capabilities.

For security and integrity, the MKL36Z256VMP4 incorporates a hardware Random Number Generator (RNG) and a Cyclic Redundancy Check (CRC) module to support data encryption and ensure data integrity during communication. The device is also equipped with a multitude of timers, including a Real-Time Clock (RTC), multiple general-purpose timers, and a Periodic Interrupt Timer, which can be used for a variety of timing-related tasks.

The MKL36Z256VMP4 is housed in a 64-pin MAPBGA package and is designed with a focus on ease of use. NXP provides comprehensive software and hardware support, including development tools, software libraries, and reference designs, to accelerate the product development process. Whether you're designing for industrial control, consumer electronics, or IoT applications, the MKL36Z256VMP4 offers a balanced combination of performance, power efficiency, and integration to meet your design needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess