EN
  • EN
  • DE

MKS22FN256VFT12

Part No MKS22FN256VFT12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KS22
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number MKS22FN25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935313311557,568-14385,MKS22FN256VFT12-ND
Standard Package 260
Win Source Part Number 1162624-MKS22FN256VFT12
Ultra Librarian 3D Model Ultra Librarian MKS22FN256VFT12 CAD Model

Description

Introducing the NXP MKS22FN256VFT12 Microcontroller

The NXP MKS22FN256VFT12 is a cutting-edge microcontroller that is part of the Kinetis K series, designed to deliver exceptional performance and versatility for a wide range of applications. This microcontroller is based on the ARM Cortex-M4F core, which provides a perfect blend of efficiency and processing power, with a floating-point unit for enhanced computational capabilities.

Key Features:

  • CPU: ARM Cortex-M4F running at up to 120 MHz, with DSP instructions and a Floating Point Unit (FPU) for efficient computation.
  • Memory: 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Multiple communication options including I2C, SPI, UART, and CAN, allowing for versatile connectivity with peripherals and other microcontrollers.
  • Analog Modules: Equipped with high-performance analog modules such as 16-bit ADCs, 12-bit DACs, and analog comparators, making it ideal for precision sensing and control applications.
  • Timers and PWM: A rich set of timers, including a PWM module for accurate motor control and timing-based tasks.
  • Security: Advanced security features with a Cryptographic Acceleration Unit and a Random Number Generator to ensure data protection and secure communications.
  • Power Efficiency: Low-power modes for energy conservation, making it suitable for battery-powered and energy-sensitive applications.
  • Package: Available in a 48-pin QFN package, which is ideal for space-constrained applications.

The NXP MKS22FN256VFT12 is a robust and reliable microcontroller that offers a rich set of features to support complex and demanding applications. Whether it's for industrial control systems, IoT devices, medical equipment, or consumer electronics, this microcontroller provides the necessary computational power, memory, and peripherals to meet the needs of today's sophisticated electronic designs.

With its advanced security features and power-efficient operation, the MKS22FN256VFT12 is a smart choice for designers looking to create secure and energy-conscious products. Its extensive set of integrated peripherals and modules also reduces the need for external components, simplifying design and reducing overall system cost.

Overall, the NXP MKS22FN256VFT12 microcontroller is a versatile and powerful solution that offers an excellent balance of performance, power consumption, and functionality, making it an ideal choice for your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0588 $60.2940
11+ $9.8944 $108.8384
16+ $9.5852 $153.3632
22+ $9.2760 $204.0720
28+ $8.9668 $251.0704
38+ $8.0392 $305.4896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess