EN
  • EN
  • DE

MKS22FN256VLH12

Part No MKS22FN256VLH12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812862-MKS22FN256VLH12
Ultra Librarian 3D Model Ultra Librarian MKS22FN256VLH12 CAD Model

Description

Overview of NXP MKS22FN256VLH12 Microcontroller

The NXP MKS22FN256VLH12 is a feature-rich microcontroller designed to meet the needs of sophisticated applications within the industrial and consumer markets. This ARM Cortex-M4F based MCU is part of NXP's Kinetis K series and is tailored for cost-sensitive applications requiring low power consumption and high performance.

Key Features

  • Core: ARM Cortex-M4F Processor, which operates at a frequency of up to 120 MHz and features a Floating Point Unit (FPU) for efficient computations and DSP instructions for audio and signal processing.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: The device includes multiple power-saving modes, such as low-leakage stop (LLS) and very low-power run and wait modes, making it ideal for battery-powered applications.
  • Connectivity: Features a range of communication interfaces including USB Full-/Low-Speed, UART, SPI, I2C, and CAN, allowing for versatile peripheral connections and system integration.
  • Analog Modules: Equipped with analog components like a 16-bit ADC, a 12-bit DAC, and analog comparators, which facilitate accurate sensor readings and analog signal processing.
  • Timing and Control: Includes a variety of timing and control peripherals such as multiple timers, PWM modules, and a Real-Time Clock for precise event management and system control.
  • Security and Reliability: Implements security features like a hardware random number generator and a cyclic redundancy check (CRC) module to ensure data integrity and secure operations.
  • Package: Available in a 64-LQFP package, it provides a compact footprint for space-constrained applications.

Applications

The MKS22FN256VLH12 is suited for a wide range of applications, including but not limited to industrial control systems, home automation, IoT devices, and medical equipment. Its robust feature set enables developers to create complex and reliable systems that require real-time control, connectivity, and low power operation.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis K series, including software libraries, development boards, and the MCUXpresso IDE, which facilitates rapid development and debugging of applications based on the MKS22FN256VLH12.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1971 $60.9855
10+ $10.0079 $100.0790
16+ $9.6951 $155.1216
22+ $9.3824 $206.4128
28+ $9.0696 $253.9488
37+ $8.1314 $300.8618
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess