EN
  • EN
  • DE

TM4C123GH6ZRBI

Part No TM4C123GH6ZRBI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 157-Pin BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 157-VFBGA
Manufacturer Package 157-BGA MicroStar Jr (9x9)
Win Source Part Number 797240-TM4C123GH6ZRBI
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Family Name TM4C123GH6ZRB
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6ZRBI CAD Model

Description

Product Overview: TM4C123GH6ZRBI - Texas Instruments

The TM4C123GH6ZRBI is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments (TI) designed to meet the needs of demanding embedded applications. This microcontroller is a member of TI's Tiva™ C Series, renowned for their robust performance and extensive integration.

Key Features

  • Processor Core: The MCU features a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at up to 80 MHz. This core provides efficient execution of complex algorithms and control systems.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, offering ample space for application code and data storage.
  • Communication Peripherals: The device includes a rich set of communication features such as USB 2.0 Device/Host/OTG, UARTs, SSI/SPI, I2C, and CAN for versatile connectivity options.
  • Digital and Analog Features: It boasts a variety of digital and analog peripherals, including GPIOs, timers, PWM outputs, and 12-bit ADCs with up to 24 channels, providing a wide range of interfacing capabilities.
  • Power Management: Advanced power management features enable low-power operation, which is essential for battery-powered and energy-conscious applications.
  • Packaging: The MCU is available in a 144-LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing numerous I/O options.

Applications

The TM4C123GH6ZRBI is ideal for a multitude of applications, ranging from industrial control systems and home automation to medical devices and automotive electronics. Its powerful ARM Cortex-M4F core and extensive peripheral set make it suitable for sophisticated control applications requiring real-time performance and connectivity.

Support and Resources

Developers can take advantage of TI's comprehensive support ecosystem, which includes development tools, software libraries, and community forums. TI also provides detailed documentation, such as datasheets, technical reference manuals, and application notes to facilitate product development and reduce time to market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7991 $68.3973
6+ $18.7070 $112.2420
9+ $18.1224 $163.1016
12+ $17.5378 $210.4536
15+ $16.9532 $254.2980
20+ $15.1994 $303.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,113 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess