EN
  • EN
  • DE

MKV10Z64VLF7

Part No MKV10Z64VLF7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ Kinetis KV Microcontroller IC 32-Bit Single-Core 75MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MKV10Z64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935318582557
Standard Package 250
Win Source Part Number 1316734-MKV10Z64VLF7
Ultra Librarian 3D Model Ultra Librarian MKV10Z64VLF7 CAD Model

Description

Product Overview: NXP MKV10Z64VLF7 Microcontroller

The NXP MKV10Z64VLF7 microcontroller is a high-performance, low-power device designed with the advanced needs of modern embedded systems in mind. This microcontroller is part of the Kinetis V Series MCUs, which are optimized for a variety of motor control and digital power conversion applications. With its ARM Cortex-M0+ core, the MKV10Z64VLF7 provides an excellent balance of efficiency and processing power, making it suitable for a wide range of industrial and consumer products.

The MKV10Z64VLF7 comes equipped with 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage. The device operates at a frequency of up to 75 MHz, delivering the computational performance required for complex algorithms and control systems. Furthermore, its integrated FlexTimer modules support high-precision motor control, while multiple communication interfaces, including SPI, I2C, and UART, allow for versatile connectivity options.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 75 MHz
  • Memory: 64KB flash memory and 16KB SRAM
  • Timers: Multiple FlexTimer modules for advanced motor control
  • ADC: 16-bit analog-to-digital converter with high-speed conversion capabilities
  • Communication: Multiple communication interfaces including SPI, I2C, and UART
  • Package: Available in a 48-pin LQFP package for space-constrained applications

The device also features a 16-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, which is crucial for feedback control systems. Safety and reliability are enhanced with the inclusion of a Cyclic Redundancy Check (CRC) engine and an independent watchdog timer, ensuring the integrity of data and system stability.

The MKV10Z64VLF7 is housed in a compact 48-pin LQFP package, making it an ideal choice for space-constrained applications. Whether it's for industrial motor control, home appliances, or power management systems, the MKV10Z64VLF7 is engineered to meet the stringent requirements of today's sophisticated electronic designs.

With its robust feature set and flexible peripherals, the NXP MKV10Z64VLF7 microcontroller is a powerful and versatile solution for designers looking to create efficient, high-performance embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1801 $55.9005
11+ $9.1735 $100.9085
17+ $8.8868 $151.0756
24+ $8.6001 $206.4024
31+ $8.3135 $257.7185
41+ $7.4534 $305.5894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess