EN
  • EN
  • DE

PIC32MX695F512LT-80I/PF

Part No PIC32MX695F512LT-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX695
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX695F512LT-80I/PFDKR,PIC32MX695F512LT-80I/PF-ND,PIC32MX695F512LT-80I/PFTR,PIC32MX695F512LT-80I/PFCT
Standard Package 1,000
Win Source Part Number 995272-PIC32MX695F512LT-80I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512LT-80I/PF CAD Model

Description

Product Overview: PIC32MX695F512LT-80I/PF

The PIC32MX695F512LT-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring significant processing power and ample peripherals. As part of the PIC32MX family, this microcontroller is based on the MIPS M4K Core and operates at a maximum frequency of 80 MHz, delivering 1.56 DMIPS/MHz under the MIPS32® microAptiv™ core.

Key Features:

  • Core: 32-bit MIPS M4K Core
  • Speed: Up to 80 MHz clock speed, 1.56 DMIPS/MHz
  • Memory: 512 KB Flash memory and 128 KB RAM
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: 100-pin TQFP (Thin Quad Flat Pack)
  • I/O and Peripherals: Integrated with a variety of peripherals including USB, CAN, Ethernet, multiple serial communication channels (UART, SPI, I2C), and 16-bit Timers/Counters
  • ADC: 16-channel 10-bit Analog-to-Digital Converter
  • Supply Voltage: 2.3V - 3.6V operating range

Applications:

The microcontroller's extensive feature set and robust performance make it suitable for a wide range of applications, such as:

  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Automotive and Transportation
  • Medical Devices
  • Complex Digital Signal Processing
  • High-performance Embedded Computing

Reliability and Support:

Microchip Technology is known for their commitment to quality and long-term reliability. The PIC32MX695F512LT-80I/PF microcontroller is backed by Microchip's customer support and extensive technical documentation, ensuring developers have access to the resources needed to integrate this microcontroller into their designs effectively.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the PIC32MX695F512LT-80I/PF offers the performance, versatility, and reliability to meet your embedded design challenges.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess