EN
  • EN
  • DE

MKV31F512VLL12P

Part No MKV31F512VLL12P
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKV31F512
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350441-MKV31F512VLL12P
Ultra Librarian 3D Model Ultra Librarian MKV31F512VLL12P CAD Model

Description

Product Overview: NXP MKV31F512VLL12P

The NXP MKV31F512VLL12P is a high-performance microcontroller designed for a wide array of applications, particularly those requiring efficient motor control, such as industrial drives, robotics, and automotive systems. Part of the Kinetis V Series MCUs, this device is built on the ARM Cortex-M4 core, offering exceptional processing power with a floating-point unit (FPU) that enhances computational speed and accuracy.

Key Features:

  • Core: ARM Cortex-M4 with DSP instructions and FPU, running at up to 75 MHz.
  • Memory: 512 KB Flash memory and 96 KB RAM, providing ample space for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication modules such as multiple SPI, I2C, and UART interfaces for flexible connections with peripherals and other microcontrollers.
  • Timers and Motor Control: Equipped with high-resolution PWM modules and multiple 16-bit and 32-bit timers, making it ideal for precise motor control applications.
  • Analog Modules: Features multiple 16-bit ADCs, a 12-bit DAC, and analog comparators for accurate sensor readings and analog signal processing.
  • Connectivity: Provides USB 2.0 Full-Speed and Low-Energy Bluetooth options for modern connectivity requirements.
  • Power Efficiency: Designed with power-saving modes to ensure energy efficiency without compromising performance.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Temperature: Functional across a wide temperature range, making it reliable in extreme environments.

Applications:

The versatility of the MKV31F512VLL12P makes it a prime choice for a variety of applications. Its robust timer system and motor control capabilities are perfect for industrial motor drives, while its multiple communication interfaces make it a solid choice for automotive control systems. The device's processing power and memory capacity also make it suitable for advanced sensor systems and IoT devices that require real-time data processing.

Overall, the NXP MKV31F512VLL12P microcontroller is engineered to deliver top-notch performance and reliability for demanding applications that require sophisticated motor control, connectivity, and power management.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess