EN
  • EN
  • DE
  • IT

MKV40F256VLL15

Part No MKV40F256VLL15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKV40F256
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345766-MKV40F256VLL15
Ultra Librarian 3D Model Ultra Librarian MKV40F256VLL15 CAD Model

Description

Product Overview: NXP MKV40F256VLL15 Microcontroller

The NXP MKV40F256VLL15 is a high-performance microcontroller designed to meet the evolving needs of the automotive and industrial markets. This device is part of the Kinetis V series MCUs, which are optimized for a wide range of motor control and digital power conversion applications. The MKV40F256VLL15 features a robust ARM Cortex-M4 core with a floating-point unit, running at speeds of up to 150 MHz, providing the computational power necessary for complex algorithms and control systems.

With 256 KB of flash memory and 64 KB of SRAM, the MKV40F256VLL15 offers ample storage for application code and data. It also provides a range of flexible memory options, including a FlexMemory feature that allows EEPROM-like endurance for data storage, ensuring reliability and data retention through frequent write cycles.

Connectivity and I/O options are extensive on the MKV40F256VLL15. It includes multiple communication interfaces such as CAN, UART, SPI, and I2C, enabling seamless integration with other components in a system. Additionally, it boasts a high number of PWM channels, analog-to-digital converters (ADCs), and timers, which are essential for precise motor control and digital power conversion.

The microcontroller is designed with functional safety in mind, featuring a hardware CRC module for communication error detection and a watchdog timer to recover from system malfunctions. Its robust design ensures reliable operation in harsh environments, characterized by extended temperature ranges and voltage variations.

For development convenience, NXP provides comprehensive software support for the MKV40F256VLL15, including the MCUXpresso SDK, FreeRTOS support, and Motor Control Development Toolbox. This ecosystem of software tools accelerates the development process, from initial prototyping to final product deployment.

The MKV40F256VLL15 is available in a 100-pin LQFP package, making it suitable for space-constrained applications while still offering the extensive peripheral set required for complex tasks. Whether it's for automotive engine control units, industrial motor drives, or cutting-edge digital power systems, the NXP MKV40F256VLL15 microcontroller is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess