EN
  • EN
  • DE

MKV44F256VLH16

Part No MKV44F256VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 29x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKV44F25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2832-MKV44F256VLH16, 935312533557, MKV44F256VLH16-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885106-MKV44F256VLH16
Ultra Librarian 3D Model Ultra Librarian MKV44F256VLH16 CAD Model

Description

The MKV44F256VLH16 is a high-performance microcontroller product from NXP Semiconductors, designed to meet the needs of a wide range of industrial and automotive applications. This microcontroller is part of NXP's Kinetis V Series, which is specifically engineered for motor control and digital power conversion.

Key Features

  • Core: ARM Cortex-M4 core with DSP instructions, running at up to 168 MHz.
  • Memory: 256 KB Flash memory and 16 KB RAM, providing ample space for complex applications.
  • Timers: Multiple motor control timers, PWM timers, and general-purpose timers for a wide range of timing and control tasks.
  • Communication Interfaces: Includes CAN, SPI, I2C, and UART for comprehensive communication capabilities.
  • Analog Modules: Features a 16-bit ADC with multiple channels, alongside DACs for analog signal processing.
  • Connectivity: Equipped with USB 2.0 Full-Speed and Low-Speed On-The-Go (OTG) for versatile peripheral connections.
  • Voltage: Operates at a wide range of voltages from 2.7V to 5.5V, suitable for various power environments.
  • Temperature Range: Industrial temperature range (-40°C to +105°C), ensuring reliable operation under extreme conditions.
  • Packages: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The MKV44F256VLH16 is an ideal choice for applications that require robust control and precise timing, such as:

  • Industrial drives and robotics
  • Automotive systems, including electric power steering and sensorless motor control
  • Uninterruptible power supplies (UPS)
  • Inverters and smart energy systems

Development Support

To facilitate development, NXP offers comprehensive software and hardware support for the MKV44F256VLH16 microcontroller. Developers can take advantage of NXP's software development kits (SDKs), motor control libraries, and real-time operating system (RTOS) support to accelerate their product development cycles.

Overall, the MKV44F256VLH16 from NXP is a versatile and powerful microcontroller that offers a balance of performance, memory, and features suitable for demanding control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess