EN
  • EN
  • DE

MKV56F1M0VLL24

Part No MKV56F1M0VLL24
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KV
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 240MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 4x12b, 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKV56F1M0
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 847141-MKV56F1M0VLL24
Ultra Librarian 3D Model Ultra Librarian MKV56F1M0VLL24 CAD Model

Description

NXP MKV56F1M0VLL24 Microcontroller

The NXP MKV56F1M0VLL24 is a high-performance microcontroller unit (MCU) from the Kinetis V series, designed to meet the demanding requirements of motor control and digital power conversion applications. Featuring the ARM Cortex-M4 core, this MCU offers a perfect blend of energy efficiency and processing power, with a frequency of up to 240 MHz and a Floating Point Unit (FPU) for precise computational tasks.

This microcontroller is equipped with 1MB of Flash memory and 256KB of RAM, providing ample space for complex applications and algorithms. The MKV56F1M0VLL24 comes in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering a wide range of input and output options.

Key Features:

  • Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit.
  • Frequency: Up to 240 MHz for swift processing capabilities.
  • Memory: 1MB Flash and 256KB SRAM to support extensive applications.
  • Package: 100-pin LQFP for a compact footprint.
  • Motor Control: Comprehensive PWM modules for advanced motor control.
  • Analog Modules: Multiple ADCs and DACs for precise analog signal management.
  • Communication Interfaces: Includes CAN, UART, SPI, and I2C for versatile connectivity.
  • Timers: A variety of timers including PIT, PWT, and LPTMR for accurate timing operations.
  • Security: Features a Cryptographic Acceleration and Assurance Module (CAAM) for secure data transactions.

Designed for robustness, the MKV56F1M0VLL24 is equipped with a range of peripherals that support a variety of industrial applications. It features FlexPWM modules with combined and independent modes, enabling precise control for a wide range of motor types. Additionally, the MCU's multiple ADCs and DACs allow for accurate reading and control of analog signals, making it ideal for digital power applications.

Connectivity is a strong suit of the MKV56F1M0VLL24, offering a rich set of communication interfaces such as CAN, UART, SPI, and I2C, making it easy to integrate into existing systems and support complex communication protocols.

Security is also a priority with the inclusion of CAAM, which provides hardware acceleration for cryptographic operations, ensuring secure data exchange and storage, which is crucial for connected devices.

Overall, the NXP MKV56F1M0VLL24 MCU is a versatile and powerful solution for engineers looking to develop advanced motor control, industrial automation, and digital power management systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess