EN
  • EN
  • DE

MKW36A512VHT4R

Part No MKW36A512VHT4R
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW36A
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 265kB Flash, 64kB RAM
Serial Interfaces I²C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1352415-MKW36A512VHT4R
Ultra Librarian 3D Model Ultra Librarian MKW36A512VHT4R CAD Model

Description

The NXP MKW36A512VHT4R is a highly integrated, multi-protocol radio microcontroller designed for IoT (Internet of Things) applications. It is part of NXP's Kinetis family of microcontrollers that combine high-performance data processing capabilities with low power consumption, making them ideal for a wide range of wireless applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 48 MHz.
  • Memory: 512 KB flash memory and 64 KB RAM, providing ample space for complex applications and data storage.
  • Wireless Connectivity: Integrated 2.4 GHz transceiver supporting Bluetooth Low Energy (BLE) 4.2/5.0 and IEEE 802.15.4 protocols, enabling connectivity for a wide range of wireless applications.
  • Power Efficiency: Multiple power modes including a low-power run mode and a very low-power stop mode, which are essential for battery-operated devices.
  • Security Features: Includes hardware encryption and decryption engine to ensure data protection and secure communications.
  • I/O Options: A variety of peripherals including UART, SPI, I2C, and ADC interfaces, providing flexibility for connecting to different external devices.
  • Package: Available in a 7x7 mm 48-QFN package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications:

The MKW36A512VHT4R is designed for IoT applications that require wireless connectivity, such as smart home devices, wearable technology, industrial control systems, and healthcare monitoring devices. Its integration of both BLE and IEEE 802.15.4 protocols allows for flexibility in designing products that need to communicate across different wireless standards.

Why Choose the MKW36A512VHT4R?

For developers looking for a microcontroller that offers a balance between performance and power efficiency, the NXP MKW36A512VHT4R is an excellent choice. Its robust security features and flexible I/O options make it a versatile and secure platform for developing a wide array of wireless IoT devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9831 $62.8817
16+ $7.3709 $117.9344
25+ $7.1404 $178.5100
34+ $6.9101 $234.9434
44+ $6.6798 $293.9112
58+ $5.9888 $347.3504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess