EN
  • EN
  • DE

MM908E624ACEW

Part No MM908E624ACEW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC SWITCH TRIPLE MCU/LIN 54-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 16
Supply Voltage - Operating 5.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-SOIC
Win Source Part Number 1078130-MM908E624ACEW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E624ACEW CAD Model

Description

The NXP MM908E624ACEW is a sophisticated integrated circuit designed to manage and control automotive and industrial applications requiring multiple high-side power switches. This device is part of NXP's broad portfolio of smart switch solutions, combining the robustness of discrete MOSFETs with the intelligence of microcontroller-based control and diagnostics.

At the heart of the MM908E624ACEW is a powerful microcontroller that interfaces with an SPI (Serial Peripheral Interface) for communication, allowing for precise control and monitoring of the connected loads. The device features four high-side switches that can drive inductive, resistive, or capacitive loads, such as lamps, motors, or valves. Each switch channel is capable of handling high currents, making it suitable for a range of power management tasks.

The MM908E624ACEW's integrated protection features are a standout aspect of the chip. Overcurrent, overtemperature, and undervoltage lockout protections are built-in, ensuring the longevity and reliability of the application it controls. Additionally, the device offers diagnostic feedback through the SPI, which can be used to detect open load, short-circuit, and overtemperature conditions, providing a critical layer of safety and system awareness.

Designed with flexibility in mind, the MM908E624ACEW can be used in a 12V automotive electrical system, and it is engineered to withstand the harsh environments typically found in automotive applications. Its robust design is complemented by a compact package, which allows for efficient use of PCB space in design.

The MM908E624ACEW is an ideal choice for designers looking for a reliable, high-performance solution for power switching and distribution. Its integration of control, diagnostics, and protection features into a single package simplifies system design and enhances overall system reliability, making it an invaluable component in any advanced power management system.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess